EN
  • EN
  • DE

MC13892DJVKR2

Part No MC13892DJVKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PMIC Solution to 139-Pin BGA T/R / IC PWR MGMT I.MX35/51 139BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 139-TFBGA
Manufacturer Package 139-PBGA (7x7)
Win Source Part Number 787696-MC13892DJVKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC13892
Introduction Date April 10, 2012
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC13892DJVKR2 CAD Model

Description

The NXP MC13892DJVKR2 is a comprehensive Power Management Integrated Circuit (PMIC) designed to meet the power requirements of high-performance, portable, and multimedia devices. This advanced PMIC is an ideal solution for supplying power to processors, memory, and peripheral components in a variety of applications, including smartphones, tablets, e-readers, and other portable consumer electronics.

Key Features:

  • Multiple Voltage Rails: It offers a variety of regulated voltage rails, including multiple buck converters, linear regulators, and switchable outputs to power core system components efficiently.
  • Integrated Battery Charger: The MC13892DJVKR2 includes an integrated battery charging system with USB compatibility, providing a convenient charging solution for devices with rechargeable batteries.
  • Touchscreen Interface: Designed with a touchscreen interface, this PMIC supports resistive touchscreens, making it suitable for interactive applications.
  • Audio Codec Support: The device also features support for audio codecs, enabling high-quality audio playback and recording functionalities.
  • Smart Power Control: With advanced power control, the MC13892DJVKR2 provides efficient power management, reducing power consumption and extending battery life.
  • Programmability: The PMIC can be programmed via I2C communication, allowing for customization and flexibility in power management schemes tailored to specific system requirements.

Technical Specifications:

  • Integrated Power Control Circuitry
  • Multiple Regulated Outputs
  • USB and Adapter Charging
  • Resistive Touchscreen Controller
  • Audio Codec Interfaces
  • I2C Communication Interface

The NXP MC13892DJVKR2 PMIC is a versatile and efficient solution for modern portable devices, ensuring reliable power delivery and system stability. Its integration of multiple power-related functions into a single chip helps to reduce the overall component count and design complexity, leading to more compact and cost-effective device designs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess