EN
  • EN
  • DE

LX2160XE72232B

Part No LX2160XE72232B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SSL MATRIX CONTROLLER / ARM® Cortex®-A72 Microprocessor IC series 16 Core, 64-Bit 2.2GHz 1517-FCPBGA (40x40)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorlQ LX2
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 16 Core, 64-Bit
Speed 2.2GHz
RAM Controllers DDR4
Graphics Acceleration Yes
Ethernet 100Gbps (2)
SATA SATA 3.0 (4)
USB USB 3.0 (2) + PHY (2)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features Secure Boot, TrustZone®
Package / Case 1517-BBGA, FCBGA
Supplier Device Package 1517-FCPBGA (40x40)
Additional Interfaces CANbus, I²C, MMC/SD, SPI, UART
Base Product Number LX2160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A NXP
HTSUS 8542.31.0001
Other Names 935402659557,568-LX2160XE72232B
Standard Package 21
Win Source Part Number 1026292-LX2160XE72232B
Ultra Librarian 3D Model Ultra Librarian LX2160XE72232B CAD Model

Description

The NXP LX2160XE72232B is a high-performance, multicore processor that is part of NXP's Layerscape series, designed to meet the demanding requirements of next-generation networking and high-speed data processing applications. This powerful processor is built on the Arm® Cortex®-A72 architecture, providing an optimal balance between computing performance and power efficiency.

Key Features

  • Core Configuration: At the heart of the LX2160XE72232B lies a 16-core configuration of the Arm Cortex-A72 processor, capable of delivering exceptional performance for complex computing tasks.
  • High-Speed Interfaces: The processor includes a comprehensive set of high-speed interfaces, including multiple 100 Gigabit Ethernet ports, PCIe Gen 4 lanes, and SATA 3.0 ports, enabling high-throughput connectivity for a variety of applications.
  • Integrated Hardware Acceleration: To boost performance for specific workloads, the LX2160XE72232B comes with integrated hardware acceleration for packet processing, security (including encryption and hashing), and data compression.
  • Advanced Memory Support: With support for high-speed DDR4 memory with ECC (Error-Correcting Code), the processor ensures data integrity for critical applications while providing fast data access.

Applications

The NXP LX2160XE72232B is designed to excel in a variety of high-end applications, including:

  • Data Center and Cloud Computing
  • Enterprise Networking and Storage
  • Wireless Infrastructure
  • Industrial Control and Automation
  • Defense and Aerospace Systems

Energy Efficiency

Despite its powerful performance capabilities, the LX2160XE72232B is engineered with energy efficiency in mind. The processor leverages the FinFET process technology to minimize power consumption, making it suitable for environments where power efficiency is paramount.

Developer Support

NXP provides comprehensive support for developers, including software development kits (SDKs), reference designs, and a strong ecosystem of tools and resources to accelerate product development and time-to-market.

With its robust feature set and support for multiple high-speed interfaces, the NXP LX2160XE72232B processor is an ideal choice for manufacturers and developers seeking to create powerful, efficient, and reliable products for the most demanding networking and processing tasks.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $776.1195 $776.1195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess