EN
  • EN
  • DE

LX2160SC72232B

Part No LX2160SC72232B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SSL MATRIX CONTROLLER / ARM® Cortex®-A72 Microprocessor IC series 16 Core, 64-Bit 2.2GHz 1517-FCPBGA (40x40)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorlQ LX2
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 16 Core, 64-Bit
Speed 2.2GHz
RAM Controllers DDR4
Graphics Acceleration Yes
Ethernet 100Gbps (2)
SATA SATA 3.0 (4)
USB USB 3.0 (2) + PHY (2)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TJ)
Security Features Secure Boot, TrustZone®
Package / Case 1517-BBGA, FCBGA
Supplier Device Package 1517-FCPBGA (40x40)
Additional Interfaces CANbus, I²C, MMC/SD, SPI, UART
Base Product Number LX2160
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Other Names 568-LX2160SC72232B,935402655557
Standard Package 21
Win Source Part Number 1160499-LX2160SC72232B
Ultra Librarian 3D Model Ultra Librarian LX2160SC72232B CAD Model

Description

The NXP LX2160SC72232B represents a cutting-edge solution in the realm of high-performance, multicore processing. Designed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications, this product is part of the Layerscape series, which is renowned for its power efficiency and processing capabilities. The LX2160SC72232B is specifically engineered to meet the rigorous demands of networking, data center, and high-performance computing applications.

Key Features

  • Core Architecture: At the heart of the LX2160SC72232B lies a 16-core Arm® Cortex®-A72 processor, which delivers exceptional performance and efficiency. The cores can operate at speeds up to 2.2 GHz, providing the computational power necessary to handle complex tasks and workloads.
  • Network Capabilities: This processor includes an advanced networking feature set with high-speed interfaces. It supports up to 100 Gbps of L2/L3 networking throughput, making it ideal for high-bandwidth and low-latency applications.
  • Memory Support: It offers extensive memory support with dual-channel DDR4 memory controllers, which allow for fast data access and improved system responsiveness.
  • Security: Security is a paramount concern in modern electronics, and the LX2160SC72232B incorporates a comprehensive suite of security features. These include a secure boot, hardware acceleration for encryption and hashing, and a trust architecture that safeguards sensitive data.
  • Connectivity: The device provides a wide range of connectivity options, including multiple 1/10/25/40/50/100 GbE ports, PCIe Gen4 interfaces, and SATA 3.0 ports, ensuring versatile and high-speed connections for peripheral devices.

Applications

The NXP LX2160SC72232B is well-suited for a variety of applications, such as:

  • Enterprise and data center networking equipment
  • High-performance computing platforms
  • Industrial automation systems
  • Network function virtualization (NFV)
  • Wireless infrastructure, including 5G networks

In summary, the NXP LX2160SC72232B is a powerful and versatile processor that offers a balance between high performance and power efficiency, making it an ideal choice for a multitude of high-end embedded applications.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $408.5714 $408.5714
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess