EN
  • EN
  • DE

LX2080SE72232B

Part No LX2080SE72232B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SSL MATRIX CONTROLLER / ARM® Cortex®-A72 Microprocessor IC QorlQ LX2 8 Core, 64-Bit 2.2GHz 1517-FCPBGA (40x40)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 8 Core, 64-Bit
Speed 2.2GHz
RAM Controllers DDR4
Graphics Acceleration Yes
Ethernet 100Gbps (2)
SATA SATA 3.0 (4)
USB USB 3.0 (2) + PHY (2)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TJ)
Security Features Secure Boot, TrustZone®
Case / Package 1517-BBGA, FCBGA
Supplier Device Package 1517-FCPBGA (40x40)
Additional Interfaces CANbus, I²C, MMC/SD, SPI, UART
Base Product Number LX2080
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
Other Part Number 568-LX2080SE72232B,935402643557
Standard Package 21
Win Source Part Number 1320945-LX2080SE72232B
Ultra Librarian 3D Model Ultra Librarian LX2080SE72232B CAD Model

Description

Introducing the NXP LX2080SE72232B Processor

The NXP LX2080SE72232B is a cutting-edge processor that stands at the forefront of technology, designed for high-performance computing applications. This powerhouse is part of NXP's esteemed Layerscape series, which is renowned for delivering exceptional efficiency, reliability, and security features. With its advanced architecture, the LX2080SE72232B is an ideal choice for a wide range of applications, including networking, industrial control, and data center infrastructure.

Key Features and Benefits

  • Robust Performance: At the heart of the LX2080SE72232B is an impressive 16-core ARM Cortex-A72 CPU, which operates at a high frequency to provide a blend of high throughput and efficiency. This makes the processor well-suited for compute-intensive tasks and multi-threaded applications, ensuring smooth and responsive performance.
  • Advanced Integration: The processor is equipped with a rich set of integrated peripherals and interfaces, including Ethernet, PCIe Gen4, SATA 3.0, USB 3.0, and more. These interfaces provide extensive connectivity options, allowing developers to design versatile systems that can cater to a plethora of I/O requirements.
  • Enhanced Security: Security is a top priority for the LX2080SE72232B, which incorporates NXP's trust architecture. This includes a secure boot, hardware encryption, and a secure enclave that provides a trusted execution environment to protect sensitive data and applications from unauthorized access and tampering.
  • Energy Efficiency: Despite its powerful performance, the LX2080SE72232B is designed with energy efficiency in mind. It features advanced power management techniques that help reduce overall power consumption, making it an environmentally friendly choice for energy-conscious designs.

Applications

The versatility of the NXP LX2080SE72232B processor enables it to be used in a variety of applications. It's particularly well-suited for:

  • Enterprise and data center networking equipment, such as routers, switches, and firewalls.
  • Industrial automation and control systems requiring high-speed processing and connectivity.
  • High-performance storage solutions, including NAS and SAN devices.
  • Edge computing nodes that demand robust processing capabilities and security features.

With its combination of performance, integration, security, and efficiency, the NXP LX2080SE72232B processor is a compelling solution for any high-end computing task that demands reliability, power, and sophistication.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $547.3685 $547.3685
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess