EN
  • EN
  • DE

LS2048ASE7V1B

Part No LS2048ASE7V1B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 2.0GHZ 1292FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 2.0GHz 1292-FCPBGA (37.5x37.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 2.0GHz
RAM Controllers DDR4
Ethernet 10GbE (8) or 1GbE (16) & 2.5GbE (1)
SATA SATA 6Gbps (2)
USB USB 3.0 (2) + PHY
Temperature Range - Operating 0°C ~ 105°C
Mounting Type Surface Mount
Package / Case 1292-BFBGA, FCBGA
Supplier Device Package 1292-FCPBGA (37.5x37.5)
Base Product Number LS2048
Standard Package 21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346071-LS2048ASE7V1B
Ultra Librarian 3D Model Ultra Librarian LS2048ASE7V1B CAD Model

Description

Product Overview: NXP LS2048ASE7V1B

The NXP LS2048ASE7V1B is a cutting-edge, high-performance networking processor that provides an optimal balance of computing power, acceleration, and energy efficiency. Designed to cater to the demanding requirements of next-generation networking and telecommunications, this processor is part of NXP's renowned Layerscape series, which is synonymous with robust processing capabilities and advanced system-on-chip (SoC) architectures.

Key Features:

  • Core Architecture: The LS2048ASE7V1B is built on the Arm® Cortex®-A72 core, which is known for its high-efficiency 64-bit processing. With multiple cores operating at a high frequency, this processor can handle intensive workloads with ease.
  • Networking Prowess: Integrated with advanced networking features, this processor supports high-speed data processing and is equipped with multiple high-throughput Ethernet interfaces, including support for 10GbE (10 Gigabit Ethernet).
  • Security: Security is a top priority in today's connected world, and the LS2048ASE7V1B incorporates a suite of security features to ensure data integrity and protect against threats. This includes secure boot, encryption engines, and tamper detection capabilities.
  • Acceleration Technology: To boost performance in specialized tasks, this processor includes acceleration engines for packet processing, deep packet inspection, and encryption/decryption tasks, thereby offloading these functions from the CPU to increase throughput and efficiency.
  • Energy Efficiency: Despite its powerful performance, the LS2048ASE7V1B is designed with energy efficiency in mind, making it suitable for environments where power consumption is a critical consideration.
  • Connectivity: The processor offers extensive connectivity options, including PCIe Gen3 interfaces, SATA 3.0 ports, and USB 3.0 for peripheral connectivity.

Applications:

The NXP LS2048ASE7V1B is ideally suited for a range of applications in the networking and telecommunications space. It excels in roles such as edge computing nodes, virtual customer premises equipment (vCPE), network function virtualization (NFV), and any application that requires high-speed data processing and secure, reliable communications.

With its robust feature set and adherence to the latest industry standards, the LS2048ASE7V1B is a versatile and future-proof choice for companies looking to deploy high-performance networking solutions.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Lowest to $53.7967

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess