Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 2.1GHz
RAM Controllers DDR4
Graphics Acceleration No
Ethernet 10GbE (8) , 1GbE (16) , 2.5GbE (1)
SATA SATA 6Gbps (2)
USB USB 3.0 + PHY (2)
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 1292-BBGA, FCBGA
Supplier Device Package 1292-FCPBGA (37.5x37.5)
Additional Interfaces eMMC/SD/SDIO, I²C, PCIe, SPI, UART
Base Product Number LS2044
Standard Package 21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1346051-LS2044AXE711B
Ultra Librarian 3D Model Ultra Librarian LS2044AXE711B CAD Model

Description

The NXP LS2044AXE711B is a cutting-edge, high-performance networking processor designed to meet the demanding requirements of enterprise-level networking and telecommunication systems. This powerful processor is part of NXP's QorIQ Layerscape series, which is renowned for its high efficiency, scalability, and advanced data path acceleration capabilities.

Key Features

  • Core Architecture: The LS2044AXE711B is equipped with four ARM Cortex-A72 cores, each running at a speed of up to 1.8GHz, delivering exceptional computing power for complex networking tasks.
  • Integrated Security: It comes with an advanced security engine that supports a wide range of cryptographic algorithms, ensuring secure data transmission and protection against cyber threats.
  • High-Speed Connectivity: The processor features multiple high-speed interfaces, including 10 GbE, PCIe Gen3, SATA 3.0, and USB 3.0, providing versatile connectivity options for various networking applications.
  • Data Path Acceleration: Its integrated Data Path Acceleration Architecture (DPAA2) enhances network packet processing, which significantly improves throughput and reduces latency.
  • Energy Efficiency: Designed with power efficiency in mind, the LS2044AXE711B maintains a balance between performance and power consumption, making it ideal for environmentally conscious deployments.

Applications

The NXP LS2044AXE711B processor is suitable for a broad range of high-end applications. It is an excellent choice for enterprise routing and switching, networked storage systems, firewall and VPN appliances, industrial control and automation, and any other application that requires robust networking capabilities combined with high-performance processing.

Technical Specifications

Property Value CPU Cores 4x ARM Cortex-A72 Core Frequency Up to 1.8 GHz Networking Interfaces 10 GbE Memory Interface DDR4 with ECC Security Engine Yes PCIe Gen3 SATA 3.0 USB 3.0

You May Also Be Interested in

Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention