Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr AMD
Series Zynq® UltraScale+™ MPSoC CG
Package Tray
Product Status Active
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
Flash Size -
RAM Size 256KB
Peripherals DMA, WDT
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 500MHz, 1.2GHz
Primary Attributes Zynq®UltraScale+™ FPGA, 256K+ Logic Cells
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 900-BBGA, FCBGA
Supplier Device Package 900-FCBGA (31x31)
Number of I/O 204
Base Product Number XCZU5
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A4 XIL
HTSUS 8542.39.0001
Win Source Part Number 1353745-XCZU5CG-1FBVB900E
Ultra Librarian 3D Model Ultra Librarian XCZU5CG-1FBVB900E CAD Model

Description

The XCZU5CG-1FBVB900E is a versatile system-on-chip (SoC) integrated circuit from the Zynq® UltraScale+™ MPSoC CG series by AMD.

  • Application: Embedded
  • Operating Temperature: 0°C ~ 100°C
  • Packaging: Tray
  • Supplier Device Package: 900-FCBGA (31x31)
  • Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™ + Dual ARM® Cortex™-R5 with CoreSight™
  • Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Number of Logic Elements/Cells: 256K+
  • RAM Size: 256KB
  • Description: Suitable for a wide range of applications.

You May Also Be Interested in

Amd
IC SOC CORTEX-A9 667MHZ 400BGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Artix?-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)
Lowest to $80.7273
ECAD model for XC7Z020-1CLG400I
Amd
IC SOC CORTEX-A53 900FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 533MHz, 1.3GHz 900-FCBGA (31x31)
Need more? Email Us
ECAD model for XCZU5CG-2FBVB900E
Amd
IC SOC CORTEX-A9 800MHZ 676FCBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Kintex?-7 FPGA, 275K Logic Cells 800MHz 676-FCBGA (27x27)
Lowest to $166.7463
ECAD model for XC7Z035-3FFG676E
Microchip Technology
IC SOC CORTEX-M3 166MHZ 325BGA
Need more? Email Us
ECAD model for M2S060-1FCSG325I
Altera
IC SOC CORTEX-A9 600MHZ 672UBGA
Lowest to $1,412.5374
ECAD model for 5CSXFC4C6U23C8N
Microchip Technology
IC SOC RISC-V 1152FCBGA
Need more? Email Us
ECAD model for MPFS250T-1FCG1152I
Amd
IC SOC CORTEX-A9 766MHZ 400BGA / Single ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Artix?-7 FPGA, 65K Logic Cells 766MHz 400-CSPBGA (17x17)
Need more? Email Us
ECAD model for XC7Z014S-2CLG400E
Amd
IC SOC CORTEX-A9 800MHZ 676FCBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Kintex?-7 FPGA, 275K Logic Cells 800MHz 676-FCBGA (27x27)
Lowest to $175.5225
ECAD model for XC7Z035-2FFG676E
Texas Instruments
AUTOMOTIVE SYSTEM-ON-A-CHIP FOR
Lowest to $145.4329
ECAD model for TDA4AL88TGAALZRQ1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention