Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 720mV @ 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 90μA @ 60V
Mounting SMD
Package 8-PowerVDFN
Manufacturer Package PowerFlat (5x6)
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 795782-STPS30M60DJF-TR
Popularity Medium
Supply and Demand Status Limited
Family Name STPS30M60DJF
Introduction Date April 18, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS30M60DJF-TR CAD Model

Description

STPS30M60DJF-TR Power Schottky Rectifier

The STPS30M60DJF-TR is a state-of-the-art Power Schottky Rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to combine high performance with robustness and reliability, making it an ideal choice for a wide range of power conversion applications.

Key Features

  • High Junction Temperature: Capable of operating at a junction temperature range of -40°C to 175°C, the STPS30M60DJF-TR is suitable for high-temperature environments.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances the overall efficiency of the system by reducing conduction losses.
  • High Surge Current Capability: Designed to withstand high surge currents, this rectifier is reliable in applications where surge conditions are a concern.
  • Dual Center Tap Configuration: The STPS30M60DJF-TR comes in a dual center tap configuration, providing flexibility in the design of complex power supplies.
  • Power Package: Enclosed in a PowerFLAT™ 8x8 HV package, it ensures a compact footprint while offering excellent power dissipation capabilities.

Applications

The versatile nature of the STPS30M60DJF-TR makes it suitable for a variety of applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Power factor correction circuits
  • Reverse battery protection
  • DC-DC converters
  • Freewheeling diodes in motor control circuits

Product Benefits

With its robust design and high-efficiency performance, the STPS30M60DJF-TR offers numerous benefits to engineers and designers. Its low forward voltage drop contributes to energy savings in end-use applications, while its high surge capability ensures reliability under stressful conditions. The compact package allows for space-saving designs, which is particularly beneficial in miniaturized electronic devices.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS30M60DJF-TR is no exception, as it is manufactured with the company's stringent quality control processes, ensuring that each unit meets the highest standards of performance and reliability.

You May Also Be Interested in

Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7660 $52.9800
70+ $1.4490 $101.4300
110+ $1.4037 $154.4070
150+ $1.3584 $203.7600
195+ $1.3132 $256.0740
255+ $1.1773 $300.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention