EN
  • EN
  • DE

LS2044ASE711B

Part No LS2044ASE711B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 2.1GHZ 1292FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 2.1GHz 1292-FCPBGA (37.5x37.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 2.1GHz
RAM Controllers DDR4
Graphics Acceleration No
Ethernet 10GbE (8) , 1GbE (16) , 2.5GbE (1)
SATA SATA 6Gbps (2)
USB USB 3.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 1292-BBGA, FCBGA
Supplier Device Package 1292-FCPBGA (37.5x37.5)
Additional Interfaces eMMC/SD/SDIO, I²C, PCIe, SPI, UART
Base Product Number LS2044
Standard Package 21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1346054-LS2044ASE711B
Ultra Librarian 3D Model Ultra Librarian LS2044ASE711B CAD Model

Description

Product Overview: LS2044ASE711B

The LS2044ASE711B is a high-performance, multicore processor from NXP Semiconductors, designed to cater to the demanding needs of modern embedded and networking applications. This processor is part of the QorIQ LS2 family, which is renowned for its exceptional efficiency, processing power, and versatility.

Key Features

  • Advanced Architecture: The LS2044ASE711B is built upon the ARM Cortex-A57 architecture, featuring four cores that can deliver significant computational throughput for complex tasks.
  • High-Speed Connectivity: Integrated with multiple high-speed interfaces, this processor supports 10 Gigabit Ethernet, PCIe Gen3, SATA 3.0, and USB 3.0, enabling fast data transfers and connectivity with a wide range of peripherals and networks.
  • Security: With an emphasis on security, the LS2044ASE711B incorporates a suite of security features including secure boot, encryption, and tamper detection, ensuring the integrity and confidentiality of data.
  • Power Efficiency: Designed with energy efficiency in mind, the processor employs advanced power management techniques to minimize power consumption without compromising performance.

Applications

The versatile nature of the LS2044ASE711B makes it an ideal choice for a variety of applications, including:

  • Enterprise and service provider networking equipment such as routers, switches, and firewalls
  • Industrial control and automation systems
  • Data center infrastructure, including servers and storage arrays
  • High-performance computing and edge computing applications

Technical Specifications

Attribute Details
CPU Cores 4x ARM Cortex-A57
Max Frequency 1.8 GHz
L2 Cache 2MB
Security Features Secure Boot, Encryption, Tamper Detection
Connectivity 10GbE, PCIe Gen3, SATA 3.0, USB 3.0

With its robust set of features, the LS2044ASE711B from NXP stands out as a powerful and efficient processor solution for a multitude of high-end applications, where performance and reliability are paramount.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess