EN
  • EN
  • DE

MCIMX281AVM4B

Part No MCIMX281AVM4B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX28 454MHZ 289MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX28
Package Tray
Core Processor ARM926EJ-S
Speed 454MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX281
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13727, 935323026557, MCIMX281AVM4B-ND
Quantity per package 760
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926528-MCIMX281AVM4B
Ultra Librarian 3D Model Ultra Librarian MCIMX281AVM4B CAD Model

Description

Introducing the MCIMX281AVM4B from NXP

The MCIMX281AVM4B is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the needs of advanced multimedia applications. This processor is part of the i.MX28 family, which is renowned for its integration and power management capabilities, making it an ideal choice for industrial, consumer, and automotive markets.

At the heart of the MCIMX281AVM4B lies an ARM926EJ-S core, which runs at a speed of up to 454 MHz. This core provides a balance between processing power and energy efficiency, making it suitable for applications that require a robust operating system and a rich user interface without compromising on battery life.

The device is equipped with an integrated power management module that reduces the complexity of external power supply and simplifies power sequencing. With its dynamic voltage and frequency scaling, the processor can adjust its performance to the current task, optimizing power consumption for the application's requirements.

For multimedia capabilities, the MCIMX281AVM4B boasts a hardware video decoder, LCD controller, and a touch screen interface. These features enable the creation of smooth and responsive user interfaces, as well as the playback of video content without taxing the main processor. Additionally, it supports a variety of audio and video formats, making it a versatile choice for multimedia-centric devices.

Connectivity is another strong suit of this processor, with built-in support for Ethernet, USB, and CAN interfaces. This allows for easy integration into networks and the connection of various peripherals, which is essential for modern IoT and connected devices.

Security features on the MCIMX281AVM4B include secure boot, random number generation, and tamper detection, providing a secure foundation for applications that handle sensitive data or require protection against unauthorized access.

In summary, the NXP MCIMX281AVM4B is a feature-rich processor that provides a perfect blend of performance, power efficiency, and multimedia capabilities. Its comprehensive set of features and integrated power management make it a compelling choice for a wide range of applications that demand reliability, connectivity, and a rich user experience.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0622 $60.1866
7+ $16.4613 $115.2291
10+ $15.9469 $159.4690
13+ $15.4325 $200.6225
17+ $14.9180 $253.6060
23+ $13.3748 $307.6204
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess