EN
  • EN
  • DE

LS1088ASE7Q1A

Part No LS1088ASE7Q1A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1088A 1600/2100 WE RVA / ARM® Cortex®-A53 Microprocessor IC series 8 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 8 Core, 64-Bit
Speed 1.6GHz
RAM Controllers DDR4
Ethernet 10GbE (2), 1GbE (8)
SATA SATA 6Gbps (1)
USB USB 3.0 (2) + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 780-BFBGA, FCBGA
Supplier Device Package 780-FBGA (23x23)
Base Product Number LS1088
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names 935361142557
Standard Package 60
Win Source Part Number 1028216-LS1088ASE7Q1A
Ultra Librarian 3D Model Ultra Librarian LS1088ASE7Q1A CAD Model

Description

Product Overview: NXP LS1088ASE7Q1A

The NXP LS1088ASE7Q1A is a high-performance, power-efficient integrated processor based on the ARM Cortex-A53 architecture. This system-on-chip (SoC) is designed to deliver exceptional processing capabilities for networking, industrial, and data center applications while maintaining a low power footprint, making it an ideal solution for edge computing and Internet of Things (IoT) devices.

Key Features:

  • Octa-Core CPU: Equipped with eight ARM Cortex-A53 cores, the LS1088ASE7Q1A provides a balance of performance and power efficiency. Each core operates at a speed of up to 1.5 GHz, enabling fast processing for complex tasks.
  • Integrated Networking: This processor includes an advanced data path acceleration architecture (DPAA) and supports high-speed I/O interfaces, including 10 Gigabit Ethernet, to facilitate rapid data transfer and networking capabilities.
  • Memory Support: With support for both DDR4 and DDR3 memory interfaces, the LS1088ASE7Q1A allows for flexible and high-capacity memory configurations, enhancing the overall system performance.
  • Security Features: The SoC incorporates a comprehensive suite of security features, such as secure boot, encryption, and a trust architecture, ensuring the integrity and confidentiality of data.
  • PCI Express Interfaces: Multiple PCIe Gen3 interfaces are provided, enabling high-speed connections to external peripherals and expansion cards.

Applications:

The versatility of the NXP LS1088ASE7Q1A makes it suitable for a wide range of applications. It is particularly effective in:

  • Enterprise and service provider networking equipment, such as routers, switches, and firewalls.
  • Industrial automation systems requiring robust processing capabilities and secure data handling.
  • Edge computing nodes that demand low power consumption without compromising on performance.
  • Data center infrastructure, where efficient processing density is critical.

Conclusion:

In summary, the NXP LS1088ASE7Q1A is a feature-rich and versatile processor that offers a compelling solution for developers looking to balance performance, power efficiency, and advanced connectivity in their embedded systems. Its robust security features and support for high-speed interfaces make it a forward-thinking choice for next-generation networked devices.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
IBM
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess