EN
  • EN
  • DE

LS1046AXN8T1A

Part No LS1046AXN8T1A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ LAYERSCAPE 4XA72 64BIT ARM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A72 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Speed 1.8GHz
Operating Temperature Range -40°C ~ 105°C
Package 780-FBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name LS1046
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A1
HTSUS 8542.31.0001
Other Part Number 568-14038, 935338069557, LS1046AXN8T1A-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923972-LS1046AXN8T1A
Ultra Librarian 3D Model Ultra Librarian LS1046AXN8T1A CAD Model

Description

The NXP LS1046AXN8T1A is a cutting-edge, high-performance System-on-Chip (SoC) designed to propel the capabilities of next-generation networking, industrial, and data processing applications. This powerhouse SoC is part of the Layerscape series, which is renowned for its integration of ARM® Cortex®-A72 cores with packet processing acceleration and high-speed peripherals.

Key Features

  • Quad ARM® Cortex®-A72 Cores: This SoC boasts four ARM® Cortex®-A72 cores operating at speeds up to 1.8GHz, providing a balance of computing power and energy efficiency, making it ideal for compute-intensive tasks.
  • Integrated Packet Processing: The LS1046AXN8T1A includes advanced packet processing capabilities, with support for multiple layers of network security and quality of service, enhancing throughput and reliability for networking equipment.
  • High-Speed Connectivity: With integrated 10GbE interfaces, this SoC offers high-speed connectivity options that are crucial for today's bandwidth-intensive applications, ensuring rapid data transfer and communication.
  • Enhanced Security: The device features a comprehensive suite of security features, including secure boot, encryption, and tamper detection, safeguarding against unauthorized access and ensuring data integrity.
  • Flexible Memory Support: It supports a variety of memory interfaces including DDR4, ensuring flexible and scalable memory solutions for different application requirements.

Applications

The LS1046AXN8T1A is versatile and can be deployed across a wide range of applications, such as:

  • Enterprise and service provider networking equipment, including switches and routers.
  • Industrial control and automation systems requiring high reliability and real-time performance.
  • High-performance data processing units for storage networks and cloud computing infrastructure.

Why Choose LS1046AXN8T1A?

With its robust architecture, the NXP LS1046AXN8T1A is designed to meet the demands of modern high-speed data environments. Its combination of performance, connectivity, and security features makes it an excellent choice for manufacturers and developers looking to create sophisticated and reliable systems. By integrating this SoC into your products, you can deliver solutions that stand out in the market for their advanced capabilities and performance.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.4180 $106.4180
2+ $102.9851 $205.9702
3+ $99.5523 $298.6569
4+ $89.2538 $357.0152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,636 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess