EN
  • EN
  • DE

LS1026ASE8T1A

Part No LS1026ASE8T1A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 1.8GHZ 780FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 2 Core, 64-Bit 1.8GHz 780-FCPBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.8GHz
RAM Controllers DDR4
Ethernet 10GbE (2) , 2.5GbE (1) , 1GbE (4)
SATA SATA 6Gbps (1)
USB USB 3.0 (3) + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Base Product Number LS1026
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Win Source Part Number 1346095-LS1026ASE8T1A
Ultra Librarian 3D Model Ultra Librarian LS1026ASE8T1A CAD Model

Description

The NXP LS1026ASE8T1A is a high-performance, power-efficient processor designed to meet the rigorous demands of today's networking and industrial applications. This advanced system-on-chip (SoC) is part of NXP's Layerscape series, known for their integration of the ARM® architecture and their exceptional processing capabilities.

Key Features:

  • Architecture: The LS1026ASE8T1A is built on the ARM Cortex-A72 architecture, featuring a dual-core configuration that provides a balance of performance and power efficiency, making it ideal for a wide range of applications.
  • Clock Speed: Each core operates at a frequency of up to 1.8 GHz, delivering the computational horsepower required for complex tasks and high-speed data processing.
  • Integrated Memory Controller: The processor includes an integrated memory controller supporting both DDR3L and DDR4 memory types, which allows for flexible system design and ensures high-speed access to memory.
  • Connectivity: With a variety of high-speed interfaces, including Gigabit Ethernet, USB 3.0, SATA 3.0, and PCIe Gen 3, the LS1026ASE8T1A offers extensive connectivity options for networking, storage, and general peripheral integration.
  • Security: Security is a top priority in modern electronics, and the LS1026ASE8T1A addresses this with advanced security features, including secure boot, encryption, and a trust architecture to protect against unauthorized access and ensure data integrity.

Applications:

The versatility of the LS1026ASE8T1A enables its use in a multitude of applications, ranging from enterprise networking equipment such as switches and routers to industrial automation systems and IoT gateways. Its robust processing capabilities are also well-suited for edge computing scenarios where quick data analysis and real-time decision-making are crucial.

Environmental and Quality Standards:

NXP's commitment to quality and environmental sustainability is evident in the LS1026ASE8T1A, which is designed to meet industry standards for reliability and longevity. The processor is manufactured with a focus on energy efficiency and is compliant with RoHS and other environmental directives, ensuring that it aligns with the current eco-conscious market trends.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess