EN
  • EN
  • DE

LS1020AXN7MQB

Part No LS1020AXN7MQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1 32BIT ARM SOC 1.2GHZ DDR3/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A7
Speed 1.2GHz
Operating Temperature Range -40°C ~ 105°C
Package 525-FBGA, FCBGA
Case / Package 525-FCPBGA (19x19)
Family Name LS1020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923956-LS1020AXN7MQB
Ultra Librarian 3D Model Ultra Librarian LS1020AXN7MQB CAD Model

Description

The LS1020AXN7MQB is a high-performance processor designed and manufactured by NXP Semiconductors. This product is part of NXP's QorIQ Layerscape series, which is renowned for its advanced networking capabilities and energy-efficient processing. The LS1020AXN7MQB is specifically engineered to meet the demands of Internet of Things (IoT) applications, industrial control, and networking tasks that require a compact yet powerful processing solution.

Key Features

  • Architecture: The processor is built on ARM Cortex-A7 cores, providing a balance of power and performance, with a focus on energy efficiency, which is crucial for embedded and IoT devices.
  • Speed: The LS1020AXN7MQB operates at a frequency that ensures swift data processing, which is essential for real-time applications in industrial and networking environments.
  • Connectivity: It boasts a range of interfaces for connectivity, including Ethernet, USB, and PCIe, which enable it to handle various communication protocols and connect to a multitude of devices.
  • Security: Security is a top priority for devices operating within IoT ecosystems. The LS1020AXN7MQB comes with advanced security features to protect against threats and ensure data integrity.
  • Integration: This processor supports a high level of integration, reducing the need for additional components and thus saving space and cost in embedded system designs.

Applications

The versatility of the LS1020AXN7MQB makes it suitable for a wide array of applications. It is ideal for:

  • Networking equipment such as routers, switches, and gateways
  • Industrial automation and control systems
  • IoT devices that require reliable data processing and connectivity
  • Energy-efficient servers for edge computing

Why Choose the LS1020AXN7MQB?

With its combination of performance, connectivity, and security, the LS1020AXN7MQB is a compelling choice for designers and engineers looking to develop cutting-edge products. Its ability to operate in demanding environments while maintaining low power consumption makes it a go-to processor for future-proofing your embedded systems.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess