EN
  • EN
  • DE

LS101MASN7EHA

Part No LS101MASN7EHA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC PROCESSOR DUAL CORE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM1136JF-S Microprocessor IC series 1 Core, 32-Bit 650MHz 448-PBGA w/Heat Spreader (23x23)
Manufacturer NXP
Series QorlQ LS1
Package Tray
Part Status Obsolete
Core Processor ARM1136JF-S
Speed 650MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 448-FBGA Exposed Pad
Case / Package 448-PBGA w/Heat Spreader (23x23)
Family Name LS101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923953-LS101MASN7EHA
Ultra Librarian 3D Model Ultra Librarian LS101MASN7EHA CAD Model

Description

The LS101MASN7EHA is a high-performance product from NXP Semiconductors, designed to cater to the demanding requirements of modern electronic systems. This innovative component is part of NXP's extensive portfolio of semiconductor solutions that are integral in automotive, industrial, and consumer electronics applications.

Key Features

  • Advanced Technology: Built on NXP's industry-leading technology, the LS101MASN7EHA provides exceptional reliability and performance.
  • High Efficiency: The product is engineered for maximum efficiency, which helps in reducing power consumption and heat generation, thereby extending the life of electronic systems.
  • Robust Design: Its sturdy construction ensures that the component can withstand the rigors of everyday use, including exposure to extreme temperatures, vibrations, and other challenging environmental conditions.

Applications

The LS101MASN7EHA is versatile and can be used across a wide range of applications. Its primary uses include, but are not limited to:

  • Automotive systems, such as engine control units, infotainment, and advanced driver-assistance systems (ADAS).
  • Industrial automation, including robotics, motor control, and process control systems.
  • Consumer electronics, particularly in high-performance computing devices, smart home gadgets, and multimedia systems.

Quality and Support

NXP is committed to delivering products that meet the highest standards of quality. The LS101MASN7EHA is backed by NXP's comprehensive technical support and documentation, ensuring that designers and engineers have all the resources they need to integrate the product successfully into their solutions.

Environmental Compliance

Reflecting NXP's dedication to environmental responsibility, the LS101MASN7EHA complies with various international environmental standards. This commitment ensures that the product is not only advanced in terms of technology but also eco-friendly, minimizing the ecological footprint of electronic products.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess