EN
  • EN
  • DE

MPC8250ACZQIHBC

Part No MPC8250ACZQIHBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 200MHZ 516BGA / MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.25um 200MHz 3.3V 516-Pin TEBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC82xx
Packaging Tray
Core Processor PowerPC G2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (3)
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 516-BBGA
Manufacturer Package 516-FPBGA (27x27)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Win Source Part Number 789239-MPC8250ACZQIHBC
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8250
Introduction Date August 02, 2003
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC8250ACZQIHBC CAD Model

Description

NXP MPC8250ACZQIHBC PowerQUICC II Processor

The NXP MPC8250ACZQIHBC is a highly integrated microprocessor that is part of the PowerQUICC II family, designed to meet the requirements of networking and telecommunications applications. This processor is built on Power Architecture technology and offers a versatile platform for a variety of high-performance embedded systems.

Key Features:

  • High-Performance Core: At the heart of the MPC8250ACZQIHBC is a PowerPC core that operates at a high frequency, delivering the computational power needed for demanding applications.
  • Integrated Communications Processor Module (CPM): The CPM supports a wide range of communication protocols and interfaces, making this processor ideal for network processing tasks.
  • System Integration: This processor includes integrated memory controllers, supporting SDRAM and offering a flexible memory interface for various system configurations.
  • High-Speed Connectivity: With support for multiple high-speed serial channels, the MPC8250ACZQIHBC can handle the rigorous data throughput required in networking equipment.
  • Reliability: NXP's reputation for reliability is upheld in this processor, which is designed to function in the demanding conditions typical of networking and telecommunications environments.

Applications:

The MPC8250ACZQIHBC is suited for a broad range of applications, including:

  • Enterprise networking equipment such as routers, switches, and gateways
  • Wireless infrastructure including base stations and network controllers
  • High-speed data processing systems
  • Embedded industrial applications requiring robust processing capabilities

Technical Specifications:

  • CPU Core: PowerPC
  • Operating Frequency: Up to 266 MHz
  • Cache: Integrated L1 cache
  • Memory Support: SDRAM controller
  • I/O Interfaces: Multiple serial channels, Ethernet, ATM, and more
  • Package: 480-pin TBGA

The NXP MPC8250ACZQIHBC is a powerful solution for designers looking to create sophisticated and reliable embedded systems. Its integrated features and support for various protocols make it a versatile choice for a multitude of high-end applications in the networking and telecommunications sectors.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2823 $69.1292
9+ $14.1811 $127.6299
13+ $13.7376 $178.5888
18+ $13.2941 $239.2938
23+ $12.8517 $295.5891
31+ $11.5223 $357.1913
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess