EN
  • EN
  • DE

MC14LC5480EN

Part No MC14LC5480EN
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description High Performance Audio Codec / IC CODEC-FILTER PCM 5V 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type PCM, Filter
Data Interface PCM Audio Interface
Resolution (Bits) 13 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Voltage - Supply, Digital 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 787719-MC14LC5480EN
Popularity Medium
Supply and Demand Status Limited
Family Name MC14LC5480
Introduction Date October 27, 2004
ECCN 3A991
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC14LC5480EN CAD Model

Description

The NXP MC14LC5480EN is a high-performance, low-power, single-chip FSK modem designed for use in a variety of communication applications. This modem is a part of NXP's advanced interface products, offering a flexible solution for data transmission over telephone lines or other mediums that can support frequency shift keying modulation.

Key Features

  • Integrated FSK Modem: The MC14LC5480EN integrates both modulator and demodulator functions on a single chip, which simplifies design and reduces component count.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low power requirements, making it suitable for portable and remote devices.
  • High Data Rates: Supports data rates up to 2400 bps, providing efficient and reliable data transmission for a variety of applications.
  • Versatile Use: Ideal for use in systems such as utility meter reading, remote control, and telemetry, the modem can be easily integrated into a wide range of products.
  • Adjustable Performance: The device features several configurable options that allow designers to optimize performance for specific applications.

Applications

The MC14LC5480EN is well-suited for a broad spectrum of applications, from industrial to consumer electronics. Its robust design ensures reliable communication in systems such as:

  • Point-of-sale terminals
  • Security systems
  • Home automation
  • Data loggers
  • Remote monitoring systems

Technical Specifications

At the heart of the NXP MC14LC5480EN modem are its technical specifications that make it a powerful choice for designers:

  • Supply Voltage: 4.75 to 5.25 V
  • Operating Temperature: -40°C to +85°C
  • Package: 16-pin PDIP, 16-pin SO Wide
  • CMOS Technology for low power consumption

In conclusion, the NXP MC14LC5480EN offers a compelling blend of performance, power efficiency, and flexibility, making it an excellent choice for developers looking to incorporate FSK modem functionality into their designs.

You May Also Be Interested in

Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess