EN
  • EN
  • DE

PIC16F1787-E/PT

Part No PIC16F1787-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 35
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 14x12b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC16F1787
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889458-PIC16F1787-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1787-E/PT CAD Model

Description

Microchip Technology PIC16F1787-E/PT Microcontroller

The PIC16F1787-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide array of applications. This MCU is part of the popular PIC16F family, which is well-regarded for its ease of use and robustness in various electronic designs.

This particular model comes in a TQFP (Thin Quad Flat Pack) package with 44 pins, providing ample GPIO (General Purpose Input/Output) for interfacing with sensors, actuators, and other peripherals. It operates on a wide voltage range, typically from 1.8V to 5.5V, making it suitable for both battery-powered and mains-powered applications.

At the core of the PIC16F1787-E/PT is an enhanced mid-range 8-bit CPU with an internal oscillator, providing a reliable clock source for the MCU. The device boasts a Flash memory size of 14KB, allowing for substantial program storage, and 1KB of RAM for data handling. This is complemented by 256 bytes of EEPROM, useful for storing non-volatile data that must be preserved between power cycles.

One of the standout features of this MCU is its advanced peripherals. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling precise measurement of analog signals. It also offers various communication interfaces, such as I2C, SPI, and USART, which are essential for modern digital communication with other devices and systems.

The PIC16F1787-E/PT supports a range of timers, including 8-bit and 16-bit timers, alongside Capture/Compare/PWM (CCP) modules, which are invaluable for timing-related tasks and PWM output for motor control and LED dimming. Safety and reliability are enhanced with its Brown-Out Reset (BOR), Power-On Reset (POR), and Watchdog Timer (WDT) features, ensuring stable operation under various conditions.

Microchip provides comprehensive development support for the PIC16F1787-E/PT with its MPLAB® IDE and a suite of software libraries. This makes it easier for developers to bring their projects to life, from prototype to production. Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F1787-E/PT offers a balanced combination of performance, power efficiency, and features that can meet the needs of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess