EN
  • EN
  • DE

LPC845M301JHI33E

Part No LPC845M301JHI33E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC84x
Package Tray
Number of I/O 29
Family Name LPC845M301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852858-LPC845M301JHI33E
Ultra Librarian 3D Model Ultra Librarian LPC845M301JHI33E CAD Model

Description

NXP LPC845M301JHI33E Microcontroller

The NXP LPC845M301JHI33E is a high-performance, cost-effective microcontroller that is part of the LPC84x series, designed to address the growing demand for adaptable microcontrollers in the embedded market. This device is built around a powerful ARM Cortex-M0+ core, which operates at frequencies of up to 30 MHz, providing the perfect balance between power consumption and processing capability.

With 64 KB of on-chip flash memory and 16 KB of SRAM, the LPC845M301JHI33E is well-suited for a wide range of applications that require sophisticated control and communication capabilities. The microcontroller's flash memory also includes an in-system programming (ISP) and in-application programming (IAP) feature, allowing for easy firmware updates and application modifications.

The LPC845M301JHI33E offers a rich set of peripherals, including multiple serial interfaces such as USART, SPI, I2C, and a unique Serial GPIO (SGPIO) interface, which provides higher flexibility for serial communications. Additionally, it comes with a 12-bit ADC with up to 12 channels and a sample rate of up to 1.2 MS/s, making it ideal for analog signal processing and data acquisition tasks.

The device also includes multiple timers, a real-time clock, and state-configurable timer subsystems that can be tailored to support a wide range of timing and PWM requirements. For enhanced system control, the LPC845M301JHI33E features a multi-rate timer, windowed watchdog timer, and a CRC engine to ensure data integrity.

Security and system integrity are addressed with an integrated pattern recognition engine that can be used for touch sensing and other complex pattern detection tasks. To support development, the LPC845M301JHI33E is compatible with the extensive ecosystem of development tools, software libraries, and community resources provided by NXP and the ARM community.

Available in a 33-pin HVQFN package, the LPC845M301JHI33E is designed for space-constrained applications, striking an excellent balance between miniaturization and functionality. Whether for industrial control, sensor interfacing, or IoT applications, the LPC845M301JHI33E is an exceptional choice for designers looking for a versatile and reliable microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,003 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess