EN
  • EN
  • DE

LPC812M101JDH20FP

Part No LPC812M101JDH20FP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 30MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 750
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805300-LPC812M101JDH20FP
Ultra Librarian 3D Model Ultra Librarian LPC812M101JDH20FP CAD Model

Description

The LPC812M101JDH20FP is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to offer a high-performance and cost-effective solution for a wide range of embedded applications. This 32-bit MCU is part of the LPC810 family and is based on the Cortex-M0+ processor, offering the perfect balance between power consumption and processing capabilities.

With its small footprint and low power consumption, the LPC812M101JDH20FP is ideal for applications where space and power are at a premium. It comes in a tiny 20-pin TSSOP package, making it suitable for compact designs, while still providing a rich set of features and peripherals.

Key Features:

  • Processor: ARM Cortex-M0+ processor, running at frequencies of up to 30 MHz.
  • Memory: Equipped with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for application code and data storage.
  • Digital Peripherals: Features several versatile digital peripherals, including up to 18 General Purpose I/O (GPIO) pins, a multi-rate timer, state-configurable timer, and a serial GPIO (SGPIO) interface.
  • Serial Communication: Offers multiple serial communication interfaces such as I2C, SPI, and USART, allowing for easy integration with a variety of external components and systems.
  • Analog Features: Comes with an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Power Efficiency: Supports multiple power-saving modes, including a deep power-down mode to minimize power consumption during periods of inactivity.
  • ISP/IAP: In-System Programming (ISP) and In-Application Programming (IAP) capabilities for updating firmware on-the-fly, enhancing long-term product flexibility.
  • Unique ID: Each device has a unique serial number for identification purposes.

Applications:

The versatility of the LPC812M101JDH20FP makes it suitable for a variety of applications, such as industrial control systems, sensor hubs, consumer electronics, battery-powered devices, and many other scenarios where a reliable and efficient microcontroller is required.

Whether you are developing a smart wearable, an IoT device, or an intricate control system, the LPC812M101JDH20FP provides the necessary performance and features to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7109 $51.5071
45+ $2.2243 $100.0935
70+ $2.1548 $150.8360
96+ $2.0853 $200.1888
125+ $2.0158 $251.9750
166+ $1.8073 $300.0118
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess