EN
  • EN
  • DE

SPC5645SF1VVU

Part No SPC5645SF1VVU
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 416PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4d series Microcontroller IC 32-Bit 125MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
Manufacturer NXP
Series MPC56xxS Qorivva
Package Bulk
Core Processor e200z4d
Core Size 32-Bit
Speed 125MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 177
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 20x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 416-BBGA
Case / Package 416-PBGA (27x27)
Family Name SPC5645
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934810-SPC5645SF1VVU
Ultra Librarian 3D Model Ultra Librarian SPC5645SF1VVU CAD Model

Description

NXP SPC5645SF1VVU Microcontroller

The NXP SPC5645SF1VVU is a high-performance automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. It is part of the MPC56xx family of microcontrollers that are built upon the Power Architecture® technology, offering exceptional processing power and a wide range of features to support complex automotive applications such as powertrain, chassis, and advanced driver assistance systems.

Key Features:

  • Advanced Core: The microcontroller features a 32-bit Power Architecture core that operates at speeds up to 120 MHz, providing robust computational capabilities and efficient handling of multiple tasks.
  • Memory: It comes equipped with a generous memory configuration, including up to 2.5MB of flash memory and 192KB of RAM, allowing for sophisticated software algorithms and data storage.
  • Enhanced Timer System: The device includes a Modular Input-Output System (MIOS) that supports complex timing and control operations, which is crucial for engine management and other time-sensitive functions.
  • Communication Interfaces: A variety of communication interfaces such as CAN, LIN, and FlexRay are supported, enabling the microcontroller to interface with other components within the vehicle’s network.
  • Analog-to-Digital Converters (ADCs): Multiple high-resolution ADCs are integrated into the microcontroller, providing precise sensor data acquisition, which is essential for real-time control and monitoring.
  • Robust Security: The SPC5645SF1VVU includes advanced security features to protect against unauthorized access and ensure the integrity of the vehicle's electronic systems.

Applications:

The NXP SPC5645SF1VVU is tailored for a variety of automotive applications that require high-speed processing, reliable real-time control, and secure communication. Its robust feature set makes it an ideal choice for:

  • Engine Control Units (ECUs)
  • Transmission Control Units (TCUs)
  • Brake Control Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Hybrid and Electric Vehicle Control Systems

With its advanced architecture and comprehensive feature set, the NXP SPC5645SF1VVU microcontroller stands out as a powerful and versatile solution for the automotive industry, driving innovation and performance in next-generation vehicle systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2407 $76.2407
2+ $62.5564 $125.1128
3+ $60.6016 $181.8048
4+ $58.6467 $234.5868
5+ $56.6918 $283.4590
6+ $50.8271 $304.9626
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 439 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess