EN
  • EN
  • DE

LPC54S016JET180E

Part No LPC54S016JET180E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 180TFBGA / ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 180-TFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SmartCard, SPI, SPIFI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 145
Program Memory Type ROMless
RAM Size 360K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 180-TFBGA
Supplier Device Package 180-TFBGA (12x12)
Base Product Number LPC54S016
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-15266,935350958551,LPC54S016JET180E-ND
Standard Package 189
Win Source Part Number 1322979-LPC54S016JET180E
Ultra Librarian 3D Model Ultra Librarian LPC54S016JET180E CAD Model

Description

NXP LPC54S016JET180E Microcontroller

The NXP LPC54S016JET180E is a high-performance microcontroller unit (MCU) designed to meet the demanding requirements of embedded applications. This MCU is part of the LPC54000 series, which is known for its excellent power efficiency, advanced security features, and flexible integration capabilities.

Core Features:

  • Processor: The LPC54S016JET180E is built around a 32-bit ARM Cortex-M4 core, which operates at frequencies of up to 180 MHz. This core comes with a Floating Point Unit (FPU) for efficient handling of computations that require decimal precision.
  • Memory: It includes 64KB of on-chip SRAM and 256KB of embedded flash memory, providing ample space for code storage and execution without the need for external memory components.
  • Security: Security is a cornerstone of the LPC54S016JET180E, featuring hardware-accelerated cryptographic algorithms, a secure boot process, and a Physical Unclonable Function (PUF) for secure key storage.
  • Connectivity: The device offers a range of connectivity options, including USB Full-speed and High-speed, CAN, SPI, I2C, and USART interfaces. This makes it ideal for complex communication tasks in industrial, automotive, and consumer electronics.
  • Timers and Analog: Multiple timers, a Real-Time Clock (RTC), and a versatile set of analog peripherals, including high-resolution ADCs and DACs, provide the necessary tools for precise control and measurement applications.

Advanced Integration:

The LPC54S016JET180E supports a multitude of peripherals and interfaces, allowing for the integration of touch interfaces, advanced motor control, and other sophisticated features. Its flexible serial peripherals can be configured to virtually any communication protocol required by your application, making it a versatile choice for a wide range of solutions.

Energy Efficiency:

Designed with energy efficiency in mind, this MCU features multiple power-saving modes, including deep sleep and power-down modes, which are essential for battery-operated devices. The dynamic power scaling capability enables the processor to adjust its power consumption according to the processing demand, ensuring optimal energy usage.

Package:

The LPC54S016JET180E is available in a LQFP180 package, which provides a compact footprint while still offering enough pins for extensive I/O capabilities. This packaging makes it well-suited for space-constrained applications requiring a high number of connections.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4583 $65.8332
8+ $13.5043 $108.0344
12+ $13.0823 $156.9876
16+ $12.6603 $202.5648
21+ $12.2382 $257.0022
28+ $10.9722 $307.2216
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess