EN
  • EN
  • DE

LPC54628J512ET180E

Part No LPC54628J512ET180E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 220MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC546xx
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 220MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 145
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 200K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 180-TFBGA
Supplier Device Package 180-TFBGA (12x12)
Base Product Number LPC54628
Standard Package 189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337112-LPC54628J512ET180E
Ultra Librarian 3D Model Ultra Librarian LPC54628J512ET180E CAD Model

Description

The NXP LPC54628J512ET180E microcontroller is a high-performance, versatile chip designed for a wide range of applications. This powerful microcontroller is based on the ARM Cortex-M4 core, which operates at frequencies of up to 180 MHz. It boasts a floating-point unit (FPU) that enhances the processing of numerical computations, making it ideal for complex algorithms and control systems.

Equipped with 512 KB of on-chip flash memory and 200 KB of SRAM, the LPC54628J512ET180E provides ample space for robust applications and data storage. Its extensive memory capacity ensures smooth operation for intricate programs and real-time data processing tasks.

Key Features:

  • ARM Cortex-M4 core with FPU, running up to 180 MHz
  • 512 KB flash memory and 200 KB SRAM
  • Advanced High-speed USB interface with PHY
  • Multiple serial interfaces including SPI, I2C, USART, and CAN
  • Comprehensive set of timers and PWM for accurate control
  • 12-bit ADC and 10-bit DAC for analog interfacing
  • Secure Hash Algorithm (SHA) engine for enhanced security
  • SDIO interface for storage expansion

Connectivity is a key strength of this microcontroller, featuring a High-speed USB interface with PHY for fast data transfers, as well as a variety of serial interfaces, such as SPI, I2C, USART, and CAN, which allow for flexible communication with peripherals and other microcontrollers.

The LPC54628J512ET180E also excels in control applications, thanks to its numerous timers and PWM channels that provide precise timing and control signals. For applications requiring analog interfacing, the microcontroller includes a 12-bit Analog-to-Digital Converter (ADC) and a 10-bit Digital-to-Analog Converter (DAC).

Security features are increasingly important in today's connected world, and the LPC54628J512ET180E addresses this with an integrated Secure Hash Algorithm (SHA) engine, ensuring data integrity and authentication.

For applications that demand additional storage, the microcontroller includes an SDIO interface, enabling easy connection to SD cards for data logging or media storage purposes.

In summary, the NXP LPC54628J512ET180E microcontroller is a feature-rich solution that provides the performance, connectivity, and security required for the next generation of advanced embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.9665 $83.8995
6+ $22.9470 $137.6820
8+ $22.2298 $177.8384
11+ $21.5127 $236.6397
14+ $20.7957 $291.1398
19+ $18.6444 $354.2436
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess