EN
  • EN
  • DE
  • IT

MC9S12DJ128CFUE

Part No MC9S12DJ128CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 128KB Flash 5V Automotive 80-Pin PQFP Tray / IC MCU 16BIT 128KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage 2.35 V ~ 5.25 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-QFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 788166-MC9S12DJ128CFUE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12DJ128
Introduction Date November 16, 2005
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12DJ128CFUE CAD Model

Description

The NXP MC9S12DJ128CFUE microcontroller is a sophisticated and versatile integrated circuit designed for automotive and industrial applications. This powerful microcontroller is part of the HCS12 family, which is well-known for its exceptional performance, reliability, and a wide range of features tailored for complex control systems.

Key Features:

  • Core: The device features a 16-bit HCS12 central processing unit (CPU), which delivers robust processing capabilities with a maximum CPU frequency of 25 MHz, allowing for efficient handling of complex algorithms and control tasks.
  • Memory: It comes equipped with 128 KB of on-chip Flash memory, which provides ample space for application code storage, and 8 KB of RAM for dynamic data storage.
  • Digital I/O: The microcontroller offers a rich set of digital input/output (I/O) pins, enabling it to interface with a variety of sensors, actuators, and other electronic components.
  • Advanced Timer: An advanced integrated timer system supports a range of timing and pulse-width modulation (PWM) functions, which are crucial for managing time-dependent processes such as motor control.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, SPI, and SCI (UART), providing versatile connectivity options for networking and data exchange with other systems.
  • Analog-to-Digital Converter (ADC): The inclusion of a 12-bit analog-to-digital converter allows for precise measurement of analog signals, which is essential for sensor data acquisition and real-time monitoring.
  • Package: The MC9S12DJ128CFUE comes in an 80-pin QFP (Quad Flat Package), which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.
  • Temperature Range: This microcontroller operates within an industrial temperature range, making it reliable in harsh environmental conditions.

Applications:

The NXP MC9S12DJ128CFUE microcontroller is ideal for a wide array of applications, including but not limited to automotive control systems, robotics, industrial control, home automation, and embedded systems requiring robust control capabilities and high reliability.

Conclusion:

Overall, the NXP MC9S12DJ128CFUE is a highly capable microcontroller that offers a perfect blend of performance, memory capacity, and peripheral integration. Its extensive feature set and reliable operation make it a go-to choice for engineers and designers looking to develop advanced control systems with stringent requirements.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess