EN
  • EN
  • DE

LPC54618J512BD208E

Part No LPC54618J512BD208E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
Manufacturer NXP
Series LPC546xx
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 171
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 208-LQFP
Case / Package 208-LQFP (28x28)
Family Name LPC54618
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number LPC54618J512BD208E-ND, 935340234551, 568-14570
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878030-LPC54618J512BD208E
Ultra Librarian 3D Model Ultra Librarian LPC54618J512BD208E CAD Model

Description

NXP LPC54618J512BD208E Microcontroller

The NXP LPC54618J512BD208E is a high-performance microcontroller designed for a wide range of applications, including industrial control, automation, and IoT devices. This versatile microcontroller is part of the LPC54000 series, known for their energy efficiency and powerful feature set.

Key Features:

  • Core: The LPC54618J512BD208E is built around an ARM Cortex-M4 core, which operates at frequencies of up to 180 MHz. The core also includes a floating-point unit (FPU) for enhanced computational capabilities, especially useful for complex mathematical calculations and control algorithms.
  • Memory: It boasts a substantial internal memory, featuring 512 KB of flash memory for program storage and 200 KB of SRAM for data processing. The ample memory size allows for sophisticated programs and real-time data handling.
  • Communication Interfaces: To cater to modern connectivity requirements, this microcontroller includes a variety of communication interfaces such as USB, Ethernet, CAN, SPI, I2C, and USART, enabling it to connect with a broad range of peripherals and networks.
  • Advanced Peripherals: The LPC54618J512BD208E comes equipped with advanced peripherals like a 12-bit ADC, DAC, multiple timers, and PWM channels, which are integral for control applications.
  • Form Factor: The microcontroller is available in a compact BGA package with 208 pins, making it suitable for space-constrained applications while providing ample I/O options for interfacing with external components.
  • Power Efficiency: Designed with power efficiency in mind, it features multiple power-saving modes, including a deep power-down mode that significantly reduces power consumption when the device is not in active use.

With its robust processing core, extensive memory resources, and comprehensive set of peripherals, the NXP LPC54618J512BD208E microcontroller is a powerful and flexible solution for complex embedded systems. Whether you're designing an advanced industrial control system or an innovative IoT device, this microcontroller provides the reliability and performance required to meet the demands of your application.

Developers can also benefit from the extensive support and resources provided by NXP, including software libraries, development tools, and a strong community, to accelerate the development process and bring products to market more quickly.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1234 $56.4936
9+ $11.5884 $104.2956
14+ $11.2263 $157.1682
19+ $10.8641 $206.4179
24+ $10.5020 $252.0480
32+ $9.4156 $301.2992
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess