EN
  • EN
  • DE

LPC54607J256BD208E

Part No LPC54607J256BD208E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 208LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 256KB (256K x 8) FLASH 208-LQFP (28x28)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC546xx
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 171
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 136K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Base Product Number LPC54607
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-13368,935308859551,LPC54607J256BD208,LPC54607J256BD208-ND
Standard Package 36
Win Source Part Number 1012312-LPC54607J256BD208E
Ultra Librarian 3D Model Ultra Librarian LPC54607J256BD208E CAD Model

Description

The LPC54607J256BD208E is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of embedded applications. This device is part of the LPC54000 series, known for their energy efficiency, advanced peripherals, and versatile features that cater to a wide range of industrial, consumer, and Internet of Things (IoT) applications.

Key Features:

  • Core: The MCU is built around a powerful ARM Cortex-M4 core, which operates at frequencies of up to 220 MHz, providing ample computational power for complex tasks and signal processing capabilities with its Floating Point Unit (FPU).
  • Memory: It comes with 256 KB of on-chip flash memory, ensuring fast access to program code, and 136 KB of SRAM, allowing for efficient data storage and manipulation.
  • Package: The device is housed in an 208-pin LQFP (Low-profile Quad Flat Package), offering a compact footprint while still providing numerous I/O options for peripheral connectivity.
  • Connectivity: A rich set of connectivity options is available, including multiple high-speed USB interfaces with PHY, numerous serial interfaces (USART, SPI, I2C), CAN, and more, enabling it to handle a variety of communication protocols.
  • Timers and Analog: It is equipped with advanced timers, PWM units for motor control, and a high-resolution ADC (Analog-to-Digital Converter), making it suitable for real-time applications and analog signal processing.
  • Security: Security features are integrated to ensure safe operation and protection against threats, which is crucial for IoT devices.
  • Power Efficiency: The LPC54607J256BD208E is designed with power efficiency in mind, featuring multiple power modes and a dedicated power management unit to minimize power consumption during idle or low-activity periods.

Applications:

The versatility of the LPC54607J256BD208E makes it ideal for a wide array of applications, including:

  • Industrial control systems
  • Home and building automation
  • Consumer electronics
  • Medical devices
  • Automotive control units
  • IoT devices and gateways

With its robust feature set, the LPC54607J256BD208E MCU from NXP stands as a solid choice for designers looking to develop high-performance, secure, and power-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3625 $64.0875
6+ $17.5282 $105.1692
9+ $16.9805 $152.8245
13+ $16.4327 $213.6251
16+ $15.8850 $254.1600
22+ $14.2417 $313.3174
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess