EN
  • EN
  • DE

SST49LF008A-33-4C-EIE-PP013

Part No SST49LF008A-33-4C-EIE-PP013
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 40TSOP / FLASH Memory IC 8Mb (1M x 8) Parallel 33 MHz 120 ns 40-TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST49
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface Parallel
Clock Frequency 33 MHz
Write Cycle Time - Word, Page 20µs
Access Time 120 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 40-TSOP
Other Names 150-SST49LF008A-33-4C-EIE-PP013TR
Standard Package 1,500
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 8542.32.0071
Win Source Part Number 1254224-SST49LF008A-33-4C-EIE-PP013
Ultra Librarian 3D Model Ultra Librarian SST49LF008A-33-4C-EIE-PP013 CAD Model

Description

Microchip Technology SST49LF008A-33-4C-EIE-PP013

The SST49LF008A-33-4C-EIE-PP013 is a highly reliable, 8 Mbit Flash memory device from the renowned manufacturer Microchip Technology. This non-volatile memory component is designed to offer a dependable storage solution for a variety of applications, particularly in the embedded systems market. With its 33 MHz performance, it is optimized for high-speed operations, making it suitable for use in environments where quick access to data is critical.

This Flash memory chip operates at 3.3V, which makes it compatible with a wide range of modern low-power electronic devices. The part number suffix "EIE" indicates that this specific model comes in an Extended Industrial Temperature range, ensuring stable performance even under extreme temperature conditions, which can range from -40°C to +85°C. This feature is especially important for industrial and automotive applications where temperature variations are common.

The SST49LF008A-33-4C-EIE-PP013 is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, denoted by the "PP013" in its part number. This packaging is known for its durability and ease of handling during assembly processes, making it a preferred choice for robust applications. The PLCC package also provides excellent protection for the silicon die against environmental factors, contributing to the device's longevity.

Key features of the SST49LF008A include its support for LPC (Low Pin Count) interface, which simplifies motherboard designs by reducing the number of pins required for connecting the memory to the microprocessor. This efficiency in design can lead to cost savings and more compact system architectures. Furthermore, the device boasts a fast read and program operation, which is essential for applications that require quick boot times and real-time data processing.

Overall, the SST49LF008A-33-4C-EIE-PP013 from Microchip Technology is a robust, high-speed Flash memory solution that provides reliable data storage for a wide array of industrial and commercial applications. Its extended temperature range, low-voltage operation, and convenient packaging make it an excellent choice for designers looking to integrate solid state memory into their products.

You May Also Be Interested in

Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess