EN
  • EN
  • DE

LPC54605J512ET100E

Part No LPC54605J512ET100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100TFBGA / ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 200K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number LPC54605
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 935357968551,LPC54605J512ET100E-ND,568-15397
Standard Package 260
Win Source Part Number 1316875-LPC54605J512ET100E
Ultra Librarian 3D Model Ultra Librarian LPC54605J512ET100E CAD Model

Description

The NXP LPC54605J512ET100E is a high-performance microcontroller designed to meet the needs of complex and demanding applications. This microcontroller is part of the LPC54000 series, which is known for its energy efficiency, versatile features, and powerful ARM Cortex-M4 core. The LPC54605J512ET100E is an ideal choice for a wide range of industrial, consumer, and general embedded systems.

Key Features:

  • Core: ARM Cortex-M4 processor with a Floating-Point Unit (FPU), running at frequencies of up to 180 MHz.
  • Memory: Equipped with 512 KB of on-chip flash memory and 200 KB of SRAM, providing ample space for complex applications and algorithms.
  • Communication Interfaces: Features a rich set of peripherals, including multiple SPI, I2C, USART, and CAN interfaces, as well as a USB 2.0 Full-Speed device/host/OTG controller.
  • Advanced Timers: Comes with multiple timers, including a State Configurable Timer (SCT), Real-Time Clock (RTC), and standard and advanced motor control PWM timers.
  • ADC/DAC: Includes a 12-bit Analog-to-Digital Converter (ADC) with up to 5 Msamples/s and a Digital-to-Analog Converter (DAC) for analog signal processing.
  • Security: Provides various security features such as a Hardware Random Number Generator (RNG), and AES encryption engine for secure data handling.
  • Package: Available in a compact LQFP-100 package, which is suitable for space-constrained applications.
  • Power Efficiency: The microcontroller's power-saving modes and a reduced power consumption profile make it suitable for battery-powered and energy-critical applications.

Applications:

The LPC54605J512ET100E is versatile enough to support a range of applications, including but not limited to:

  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive control systems
  • Medical equipment
  • Embedded audio and voice recognition systems

With its robust feature set and powerful ARM Cortex-M4 core, the NXP LPC54605J512ET100E microcontroller is engineered to provide reliable performance for sophisticated embedded systems, ensuring efficient operation and a path to future-proofing your product designs.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4805 $61.4415
6+ $16.8045 $100.8270
10+ $16.2794 $162.7940
13+ $15.7543 $204.8059
17+ $15.2291 $258.8947
22+ $13.6537 $300.3814
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess