EN
  • EN
  • DE

LPC54113J128BD64

Part No LPC54113J128BD64
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / ARM® Cortex®-M4 LPC54100 Microcontroller IC 32-Bit Single-Core 150MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP Semiconductors
Series LPC54100
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 12x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC54113
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1353340-LPC54113J128BD64
Ultra Librarian 3D Model Ultra Librarian LPC54113J128BD64 CAD Model

Description

NXP LPC54113J128BD64 Microcontroller

The NXP LPC54113J128BD64 is a high-performance microcontroller designed for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices. This powerful MCU is part of the LPC54000 series, known for their energy efficiency, advanced peripherals, and flexible integration options.

Key Features:

  • Core: The LPC54113J128BD64 is built around a dual-core system that includes an ARM Cortex-M4 core running at up to 48 MHz and a Cortex-M0+ co-processor. This dual-core architecture enables complex application processing and dedicated I/O handling, improving system efficiency.
  • Memory: It comes with 128 KB of on-chip flash memory, which provides ample space for application code and data storage. Additionally, the device features 28 KB of SRAM, ensuring smooth and fast data processing capabilities.
  • Power Efficiency: Designed with energy efficiency in mind, the LPC54113J128BD64 features multiple power modes, including deep sleep and power-down modes. These modes, combined with the efficient ARM cores, help reduce power consumption, making it ideal for battery-powered and portable applications.
  • Connectivity: The microcontroller offers a range of connectivity options, such as USB 2.0 Full-Speed interface, multiple UARTs, I2C, SPI, and more. This versatility allows for easy integration with various peripherals and external modules.
  • Analog and Timing Peripherals: It includes a 12-bit ADC, DAC, and multiple timers, which are crucial for managing analog signals and precise timing functions required in many control applications.
  • Package: The LPC54113J128BD64 is available in a compact 64-pin LQFP package, making it suitable for space-constrained applications while still offering sufficient I/O options for complex designs.
  • Development Support: NXP provides extensive development support for the LPC54113J128BD64, including software libraries, development boards, and a robust ecosystem of tools to facilitate application development and debugging.

Overall, the NXP LPC54113J128BD64 microcontroller strikes an excellent balance between performance, power efficiency, and integration capabilities, making it an attractive choice for developers looking to create advanced and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess