EN
  • EN
  • DE

LPC54018J2MET180E

Part No LPC54018J2MET180E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 180TFBGA / ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 180-TFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SmartCard, SPI, SPIFI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 137
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 360K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 180-TFBGA
Supplier Device Package 180-TFBGA (12x12)
Base Product Number LPC54018
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935376752551,568-15324
Standard Package 189
Win Source Part Number 1322695-LPC54018J2MET180E
Ultra Librarian 3D Model Ultra Librarian LPC54018J2MET180E CAD Model

Description

The LPC54018J2MET180E is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of today's embedded applications. This MCU is part of the LPC54000 series, which is known for its energy efficiency, advanced integration, and versatile features that make it suitable for a wide range of industrial, consumer, and Internet of Things (IoT) applications.

Key Features:

  • Core: The LPC54018J2MET180E is equipped with an ARM Cortex-M4 core, running at frequencies of up to 180 MHz, providing ample computational power for complex algorithms and real-time processing.
  • Memory: It comes with 360 KB of on-chip SRAM and 256 KB of ROM, ensuring sufficient space for code and data storage. The memory architecture is optimized for high-speed access and efficient operation.
  • Connectivity: This MCU offers a variety of connectivity options, including high-speed USB, Ethernet, and multiple serial interfaces (USART, SPI, I2C) for communication with peripherals and other devices.
  • Advanced Peripherals: It features a rich set of peripherals, such as a Digital Signal Processing (DSP) engine for audio and signal processing tasks, and an LCD controller for driving graphical displays.
  • Power Efficiency: The LPC54018J2MET180E is designed with power efficiency in mind, featuring multiple power modes and a power management unit that enables low-power operation to extend battery life in portable devices.
  • Package: The device is available in a compact LQFP-180 (Low-profile Quad Flat Package) that minimizes the PCB footprint and is ideal for space-constrained applications.
  • Development Support: NXP supports the LPC54018J2MET180E with a comprehensive suite of development tools, software libraries, and reference designs to accelerate product development and time-to-market.

Applications:

The LPC54018J2MET180E MCU is versatile enough to be used in a broad array of applications, such as advanced IoT devices, smart sensors, precision controls, voice recognition systems, and connected home and industrial automation solutions.

Conclusion:

With its high-speed core, extensive memory options, advanced peripherals, and broad connectivity support, the NXP LPC54018J2MET180E microcontroller is an excellent choice for designers seeking a powerful and flexible MCU solution. Its energy-efficient design and robust development ecosystem make it a reliable and cost-effective option for both complex and straightforward applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4033 $67.2099
6+ $18.3822 $110.2932
9+ $17.8077 $160.2693
12+ $17.2333 $206.7996
16+ $16.6589 $266.5424
21+ $14.9355 $313.6455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 378 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess