EN
  • EN
  • DE

LPC4357FET256K

Part No LPC4357FET256K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 256LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000866-LPC4357FET256K
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Speed 204MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 256-LBGA
Ultra Librarian 3D Model Ultra Librarian LPC4357FET256K CAD Model

Description

The NXP LPC4357FET256K is a high-performance microcontroller that is part of the LPC4300 series, known for its dual-core configuration, versatility, and advanced features. This particular model is designed to meet the demanding needs of embedded applications that require efficient signal processing and complex communication protocols.

Key Features:

  • Dual-Core System: The LPC4357FET256K features an ARM Cortex-M4F and a Cortex-M0 processor. The Cortex-M4F core runs at up to 204 MHz and includes a floating-point unit (FPU) for efficient handling of floating-point calculations. The Cortex-M0 co-processor runs at up to 204 MHz, allowing for well-organized task distribution and system management.
  • Memory: It comes with 1 MB of flash memory, 136 KB of SRAM, and 16 KB of EEPROM, providing ample storage for code and data. The microcontroller also supports external memory interfaces for further expansion.
  • Communication Peripherals: A wide range of communication options are available, including USB 2.0, CAN, UART, I2C, SPI, and Ethernet for versatile connectivity.
  • Digital and Analog Peripherals: The device is equipped with multiple digital and analog peripherals such as GPIOs, ADCs, DACs, and PWM channels, enabling it to handle a variety of input/output operations.
  • Advanced Security: Security features include hardware AES encryption/decryption, which ensures secure data communication and storage.
  • Package and Temperature Range: The LPC4357FET256K is available in a compact BGA256 package and is specified for an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The NXP LPC4357FET256K is ideal for a wide array of applications such as industrial control, robotics, automotive systems, and audio processing. Its dual-core architecture makes it particularly well-suited for applications that require parallel processing or real-time control. Additionally, its comprehensive set of peripherals and interfaces allows for seamless integration with various sensors, actuators, and communication modules.

Overall, the LPC4357FET256K is a robust and flexible microcontroller that delivers the performance and features necessary to drive innovative and complex embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5588 $70.6764
6+ $19.3303 $115.9818
9+ $18.7263 $168.5367
12+ $18.1222 $217.4664
15+ $17.5181 $262.7715
20+ $15.7059 $314.1180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess