EN
  • EN
  • DE

LPC4330FET256,551

Part No LPC4330FET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz - ROMless 256-LBGA (17x17)
Manufacturer NXP
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 164
Program Memory Type ROMless
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-LBGA (17x17)
Family Name LPC4330
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-8518, 935294172551, LPC4330FET256,551-ND, LPC4330FET256551
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923712-LPC4330FET256,551
Ultra Librarian 3D Model Ultra Librarian LPC4330FET256,551 CAD Model

Description

The LPC4330FET256,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of embedded applications. This powerful MCU is part of the LPC4300 series, which is the first dual-core family in the industry based on the ARM Cortex-M architecture, combining the Cortex-M4 and Cortex-M0 processors.

Key Features:

  • Dual-Core Configuration: The LPC4330FET256,551 integrates two processors: a Cortex-M4 core, which is optimized for high performance and digital signal control, and a Cortex-M0 co-processor, which is highly efficient for handling simpler tasks, thus enabling optimal power consumption and processing efficiency.
  • Memory: It features 264 KB of SRAM, divided into two blocks, and supports a wide range of external memory interfaces, including NOR Flash, SRAM, SDRAM, and others.
  • High-Speed Connectivity: The MCU provides a variety of high-speed connectivity options, including USB 2.0, CAN, SPI, I2C, and UART, making it suitable for complex communication requirements.
  • Digital Peripherals: It comes with an extensive set of peripherals such as a 10/100T Ethernet MAC, an LCD controller, a motor control PWM, and an 8-channel General Purpose DMA controller, which are crucial for industrial control, networking, and display applications.
  • Analog Peripherals: The device also includes a 10-bit ADC and 10-bit DAC, allowing for analog signal processing and control.
  • Advanced Timer Capabilities: Multiple timers, including a State Configurable Timer (SCT) for complex timing and control tasks.
  • Package: The LPC4330FET256,551 is available in a low-profile fine-pitch ball-grid array (LFBGA) package with 256 pins, which provides a compact footprint for space-constrained applications.

Applications:

The LPC4330FET256,551 is ideal for a range of applications, including industrial control systems, networking, audio and voice processing, automotive control, medical systems, and connected IoT devices. Its dual-core architecture enables developers to implement complex algorithms and manage multiple tasks simultaneously, thus enhancing system performance and reliability.

Development Support:

NXP offers comprehensive development support for the LPC4330FET256,551 with software libraries, development boards, and a suite of tools for debugging and performance optimization to accelerate product development and time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3890 $73.1670
5+ $20.0115 $100.0575
8+ $19.3861 $155.0888
11+ $18.7608 $206.3688
14+ $18.1354 $253.8956
19+ $16.2593 $308.9267
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess