EN
  • EN
  • DE

BGM1032N7

Part No BGM1032N7
Manufacturer Infineon Technologies
Catalog RF Misc ICs and Modules
Description GPS and GLONASS Front-End Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1153443-BGM1032N7
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGM1032N7 CAD Model

Description

The BGM1032N7 is a silicon germanium (SiGe) low noise amplifier (LNA) designed for various RF applications. Manufactured by Infineon Technologies, this LNA is optimized for use in GPS, GLONASS, and other satellite navigation systems, as well as in wireless communication devices operating in the 1559 MHz to 1606 MHz frequency range. It provides excellent gain and noise figure performance, enhancing the sensitivity and range of receiver systems.

Applications:

  • GPS Receivers
  • GLONASS Receivers
  • Satellite Navigation Systems
  • Wireless Communication Devices
  • Navigation Devices

Features:

  • High Gain: Provides substantial signal amplification, improving receiver sensitivity.
  • Low Noise Figure: Minimizes noise contribution, ensuring high signal quality.
  • Integrated Matching Network: Simplifies the design process and reduces external component count.
  • Small Package: Compact size allows for use in space-constrained applications.
  • Supply Voltage: Typically operates at a low supply voltage (e.g., 1.5V to 3.6V), making it suitable for battery-powered devices.
  • ESD Protection: Integrated ESD protection circuitry enhances device robustness.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals, extending the operating range of the device.
  • Increased System Performance: Contributes to better overall system performance by minimizing signal degradation.
  • Simplified Design: Integrated matching network and compact size streamline the design process, reducing time-to-market.
  • Reduced Component Count: Integration of key components minimizes the need for external parts, lowering costs and simplifying assembly.
  • Enhanced Reliability: ESD protection ensures robust performance in harsh environments.

Additional Details:

The BGM1032N7 is typically supplied in a small SMD package, such as TSNP-7-1. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The device features a shutdown mode, which can be used to conserve power when the LNA is not needed. Its low current consumption and high gain make it an ideal choice for battery-powered applications requiring high performance and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess