The Vishay M8340101M1002GB is a precision thin film resistor network. These networks offer high stability, tight tolerance, and excellent temperature coefficient of resistance (TCR) performance. They are designed for applications requiring accurate and reliable resistance values over a wide range of operating conditions.
Applications
- Precision voltage dividers
- Current sensing circuits
- Instrumentation amplifiers
- Medical equipment
- Aerospace applications
- Test and measurement equipment
- Industrial control systems
Features
- Thin film construction
- Tight tolerance (e.g., ±0.1%)
- Low TCR (e.g., ±25 ppm/°C)
- High stability
- Custom resistor values available
- Multiple resistor configurations
- Surface mount package
Benefits
- Improved circuit accuracy and performance due to tight tolerance and low TCR
- Enhanced stability over temperature variations
- Reduced component count and board space
- Simplified circuit design and assembly
- Increased reliability and long-term performance
- Customizable resistance values to meet specific application needs
Additional Details
The M8340101M1002GB utilizes thin film resistor technology, which provides excellent stability and precision. The thin film resistors are deposited on a ceramic substrate and then laser-trimmed to achieve the desired resistance values. The network is typically housed in a surface mount package, facilitating automated assembly.
The tight tolerance and low TCR of the M8340101M1002GB ensure that the resistance values remain stable over a wide range of operating temperatures and conditions. This is particularly important in applications where accuracy is critical, such as precision voltage dividers and instrumentation amplifiers. The resistor network can also be used in current sensing circuits to provide accurate current measurements.
Vishay offers a variety of resistor networks with different resistor values, configurations, and package sizes. Custom resistor values can also be specified to meet specific application requirements. The M8340101M1002GB is a reliable and versatile component that can enhance the performance of a wide range of electronic systems.
The “1002GB” portion of the part number specifies the resistance value. In this case, 1002 indicates 10k ohms (100 x 10^2), and “GB” likely refers to the tolerance code. Verify the exact tolerance specification in the datasheet.