EN
  • EN
  • DE

LPC3143FET180

Part No LPC3143FET180
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 180TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 270MHz
Number of I/O 20
Program Memory Type ROMless
Data RAM Size 192K x 8
Supply Voltage - Operating 1.1 V to 3.6 V
Data Converters A/D 4x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 180-TFBGA (12x12)
Win Source Part Number 071978-LPC3143FET180
Ultra Librarian 3D Model Ultra Librarian LPC3143FET180 CAD Model

Description

The NXP LPC3143FET180 is a high-performance microcontroller designed for embedded applications that require efficient processing, versatile connectivity, and low power consumption. This microcontroller is part of the LPC3100 series, which is known for its innovative architecture and features that enable developers to create sophisticated systems for a wide range of markets.

Key Features

  • Core: The LPC3143 is built around a powerful ARM926EJ-S core, which operates at speeds up to 180 MHz, providing ample processing power for complex tasks and algorithms.
  • Memory: It comes with integrated 192 KB of SRAM and 32 KB of ROM, offering a balanced combination of on-chip memory for real-time applications.
  • Flash Interface: The device includes a flexible External Bus Interface with support for NAND Flash, making it suitable for applications that require additional memory or data storage.
  • Connectivity: A range of connectivity options are available, including USB 2.0 Full-Speed Device, Host, and OTG, as well as multiple serial interfaces such as UART, I2C, SPI, and I2S for easy integration with peripheral devices.
  • Power Management: The LPC3143 features an efficient power management unit (PMU) that supports multiple power modes, reducing power consumption and extending battery life in portable devices.

Applications

The LPC3143FET180 is ideal for a variety of applications, including but not limited to consumer electronics, industrial control systems, medical devices, and communication infrastructure. Its robust feature set and high-speed processing capabilities make it an excellent choice for applications requiring multimedia processing, advanced connectivity, and real-time control.

Package and Quality

The microcontroller is offered in a compact 180-ball TFBGA package, ensuring a small footprint on the PCB while providing enough I/Os for complex tasks. NXP's commitment to quality means that the LPC3143FET180 is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance in even the most demanding environments.

Overall, the NXP LPC3143FET180 microcontroller is a versatile and powerful component that can serve as the heart of your next embedded system project, delivering the performance and features necessary to meet the challenges of modern electronics design.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1527 $63.4581
7+ $17.3562 $121.4934
11+ $16.8133 $184.9463
15+ $16.2716 $244.0740
19+ $15.7288 $298.8472
25+ $14.1026 $352.5650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess