EN
  • EN
  • DE

MC8610VT1066JB

Part No MC8610VT1066JB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.066GHZ 783BGA / PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.066GHz 783-FCPBGA (29x29)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Mfr NXP
Series MPC86xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e600
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.066GHz
Co-Processors/DSP -
RAM Controllers DDR, DDR2
Graphics Acceleration No
Display & Interface Controllers DIU, LCD
Ethernet -
SATA -
USB -
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features -
Mounting Type Surface Mount
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Additional Interfaces AC97, DUART, HSSI, I²C, I²S, IrDA, PCI, SPI
Base Product Number MC861
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 36 pcs
Win Source Part Number 1382852-MC8610VT1066JB
Ultra Librarian 3D Model Ultra Librarian MC8610VT1066JB CAD Model

Description

The MC8610VT1066JB is a high-performance microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This advanced MCU is part of NXP's Power Architecture series and is tailored for automotive and industrial applications requiring robust operation and long-term reliability.

Key Features:

  • Core: The MC8610VT1066JB is built on the Power Architecture core, which is renowned for its exceptional speed and efficiency. The core is designed to handle complex computations and control tasks, making it ideal for demanding applications.
  • Memory: It comes equipped with 1MB of integrated flash memory, providing ample space for application code and data storage. Additionally, the device features 64KB of RAM, enabling fast data processing and temporary data storage.
  • Connectivity: The MCU provides a range of connectivity options, including CAN, LIN, and Ethernet interfaces, allowing for versatile communication with other devices within a system.
  • Temperature Range: The MC8610VT1066JB operates reliably across a wide temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.
  • Package: Housed in a compact 144-LQFP (Low-Profile Quad Flat Package), the MCU is designed for space-constrained applications, while still offering robust I/O capabilities.

Applications:

The NXP MC8610VT1066JB is versatile and can be used in a variety of applications including:

  • Automotive control systems
  • Industrial automation
  • Motor control units
  • Embedded systems requiring high-speed processing

Quality and Reliability:

NXP's commitment to quality ensures that the MC8610VT1066JB meets stringent industry standards for reliability and performance. The MCU is designed to withstand the rigors of automotive and industrial environments, ensuring long-term stability and operation.

Support and Resources:

NXP provides comprehensive support for the MC8610VT1066JB, including detailed documentation, development tools, and software libraries. Customers can access a wealth of resources to facilitate the design and deployment of systems using this high-quality microcontroller.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess