EN
  • EN
  • DE

MBR20200FCTE3/TU

Part No MBR20200FCTE3/TU
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20A 200V ITO220AB / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number MBR20200
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1076508-MBR20200FCTE3/TU
Ultra Librarian 3D Model Ultra Librarian MBR20200FCTE3/TU CAD Model

Description

The MBR20200FCTE3/TU is a robust and efficient power Schottky diode module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is specifically engineered to handle high surge currents and high voltage applications, making it an ideal choice for power supply and power conversion systems.

Key Features:

  • High Voltage Tolerance: The MBR20200FCTE3/TU is capable of withstanding repetitive peak reverse voltages up to 200V, which is suitable for high voltage requirements in various applications.
  • High Current Capability: This device can handle an average rectified forward current of 20A, ensuring reliable performance in systems with high power demands.
  • Low Power Loss: With its Schottky barrier design, the diode ensures low forward voltage drop, which translates to reduced power loss and improved efficiency in circuit operation.
  • High Surge Current Resistance: The diode module is able to handle surge currents, providing protection against transient voltage spikes and enhancing the durability of the overall system.
  • Robust Package: Enclosed in a TO-220AB package, the MBR20200FCTE3/TU ensures a solid and reliable mechanical and thermal connection, which is critical for maintaining stability and performance under varying conditions.

Applications:

The MBR20200FCTE3/TU is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Switching power supplies
  • Inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Battery charging systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the MBR20200FCTE3/TU is no exception. It is designed to meet stringent industry standards, ensuring high performance and reliability in even the most demanding applications. With its superior thermal performance and high surge current capability, this Schottky diode module is an excellent choice for designers looking to enhance the efficiency and longevity of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess