EN
  • EN
  • DE

PIC16C76-04I/SP

Part No PIC16C76-04I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 28SPDIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16C76
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C7604ISP,PIC16C76-04I/SP-NDR
Standard Package 15
Win Source Part Number 1318838-PIC16C76-04I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16C76-04I/SP CAD Model

Description

Microchip Technology's PIC16C76-04I/SP Microcontroller

The PIC16C76-04I/SP is a high-performance microcontroller unit (MCU) produced by Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the expansive PIC microcontroller family, which is widely used in embedded systems for its efficiency and reliability. The PIC16C76-04I/SP is an ideal choice for a wide range of applications, from industrial controls to consumer electronics, automotive systems, and more.

Key Features

  • Core: The PIC16C76-04I/SP is built around an 8-bit CMOS microcontroller core, offering a perfect balance between power consumption and processing capability.
  • Clock Speed: Operating at a clock speed of 4 MHz, it provides a solid foundation for applications that require a moderate operation speed with efficient power usage.
  • Program Memory: It comes with 14KB of on-board program memory, ensuring ample space for application code and data handling.
  • I/O Ports: The device features 22 I/O pins, which provide excellent interface options for connecting to peripherals and other external devices.
  • Timers: Equipped with two timers, the MCU facilitates precise event timing and pulse width modulation (PWM) for tasks that require timing accuracy.
  • Serial Communication: The inclusion of a synchronous serial port (SSP) with SPI and I²C support makes this MCU highly adaptable for serial communication needs.
  • Analog-to-Digital Converter: An 8-channel, 8-bit ADC allows the microcontroller to interface with analog sensors and convert their signals to digital values for processing.
  • Temperature Range: The PIC16C76-04I/SP operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: It is available in a 28-pin SPDIP (Plastic Dual In-line Package) format, which is compatible with standard breadboards and sockets for easy prototyping and integration into various systems.

Applications

The PIC16C76-04I/SP is incredibly versatile and can be used in a myriad of applications such as:

  • Automation and control systems
  • Automotive electronics
  • Consumer electronic devices
  • Medical instruments
  • Power management systems

With its robust set of features and capabilities, the PIC16C76-04I/SP from Microchip Technology is a reliable and cost-effective solution for designers looking to implement a powerful microcontroller in their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess