EN
  • EN
  • DE

LPC2488FCC1

Part No LPC2488FCC1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300592-LPC2488FCC1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2488FCC1 CAD Model

Description

The LPC2488FCC1 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust architecture and versatile features tailored for complex embedded applications. This MCU is part of the LPC2400 family, which is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, making it an ideal choice for industrial control, medical systems, and communication gateway applications.

Key Features:

  • Core: ARM7TDMI-S processor, running up to 72 MHz
  • Memory: 512 KB of on-chip flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, alongside 98 KB of RAM for efficient data handling.
  • Advanced Peripherals: Includes a variety of peripherals such as USB 2.0 Full-Speed Device/Host/OTG, 10/100 Ethernet MAC, CAN, SPI, I2C, UARTs, PWM, and more.
  • ADC/DAC: Integrated 10-bit Analog-to-Digital and Digital-to-Analog converters for interfacing with analog sensors and devices.
  • External Memory Interface: Supports a wide range of external memory devices, including static RAM, ROM, flash, and dynamic RAM.
  • Power Management: Features multiple power-saving modes for energy efficiency.
  • Package: Available in a compact 100-pin LQFP package.

Applications:

The LPC2488FCC1's combination of high-speed processing, ample memory, and comprehensive peripheral integration make it suitable for a wide range of applications, such as:

  • Industrial control systems
  • Medical instruments
  • Networking systems like Ethernet and CAN-based communication
  • Real-time data acquisition and control
  • Complex algorithm processing
  • User interface management

With its robust feature set and flexible design, the LPC2488FCC1 MCU from NXP stands out as a powerful core component for sophisticated embedded systems that require high reliability, connectivity, and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess