EN
  • EN
  • DE

LPC2470FET208

Part No LPC2470FET208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Flashless 16-bit/32-bit micro; Ethernet, CAN, LCD, USB 2.0 device/host/OTG, external memory interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204159-LPC2470FET208
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2470FET208 CAD Model

Description

NXP LPC2470FET208 Microcontroller

The NXP LPC2470FET208 is a high-performance, low-power microcontroller that is ideal for a wide range of applications. This microcontroller is part of the LPC2400 family, which is known for its advanced features and capabilities that cater to the needs of modern embedded systems. The LPC2470FET208 is designed to deliver exceptional performance with its 16/32-bit ARM7TDMI-S core, running at up to 72 MHz, and it is equipped with a comprehensive set of peripherals and interfaces that make it highly versatile.

Key Features:

  • Core: 16/32-bit ARM7TDMI-S processor with a maximum frequency of 72 MHz, providing a balance between performance and power consumption.
  • Memory: 512 KB of on-chip flash memory for program storage, and 98 KB of on-chip SRAM for data storage, ensuring ample space for complex applications.
  • Connectivity: Multiple communication interfaces including USB 2.0 Full Speed device, two CAN channels, three I2C-bus interfaces, and multiple serial ports (UARTs), offering excellent connectivity options for various peripherals and external devices.
  • Timers: Four 32-bit timers/counters and a PWM unit with support for up to six outputs, allowing for precise timing and control for a variety of applications, from motor control to complex timing tasks.
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels, enabling the microcontroller to interface with analog sensors and convert their signals to digital values for processing.
  • Package: Available in a compact 208-pin LQFP package, making it suitable for space-constrained applications.
  • Power Management: Integrated power management unit with support for multiple power modes, allowing for efficient power usage and longer battery life in portable devices.

The LPC2470FET208 also boasts a Vectored Interrupt Controller (VIC) for fast and efficient handling of interrupts, which is critical for real-time applications. The microcontroller's robust security features, including a unique identifier for each chip, make it an excellent choice for applications where security is a concern.

Overall, the NXP LPC2470FET208 is a feature-rich microcontroller that offers the perfect blend of performance, connectivity, and power efficiency, making it a go-to choice for engineers and developers working on industrial control, medical systems, automotive, and many other embedded applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess