EN
  • EN
  • DE

MCP73862-I/ML

Part No MCP73862-I/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Advanced Single or Dual Cell, Fully Integrated Li-Ion / Li-Polymer Charge Management Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.38A
Battery Pack Voltage 8.4V
Voltage Supply MAX 12V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN-EP (4x4)
Win Source Part Number 1221226-MCP73862-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP73862
Introduction Date July 09, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MCP73862-I/ML CAD Model

Description

Microchip Technology's MCP73862-I/ML Battery Charge Management Controller

The MCP73862-I/ML from Microchip Technology is a highly integrated and advanced charge management controller designed for use in modern, portable applications. This compact, multi-chemistry battery charger is specifically tailored for charging Lithium-Ion or Lithium-Polymer batteries, ensuring that devices powered by these batteries are charged safely, efficiently, and with precision.

With an input voltage range of 4.5V to 6.0V, the MCP73862-I/ML is versatile enough to be powered by standard USB ports or AC adapters. This flexibility makes it an ideal choice for a wide array of portable electronics, from smartphones and tablets to digital cameras and handheld gaming devices.

One of the key features of the MCP73862-I/ML is its programmable charge algorithm. It supports a preconditioning phase for deeply discharged batteries, a constant current phase for rapid charging, and a constant voltage phase to safely bring the battery to full capacity. This multi-stage approach not only extends the life of the battery but also ensures that the charging process is as quick as possible without compromising safety.

The MCP73862-I/ML also includes a host of safety features. Its thermal regulation mechanism prevents overheating by automatically reducing charge current. Additionally, the device has built-in overvoltage protection, ensuring that neither the charger nor the battery is damaged in the event of a power surge. Other safety features include automatic end-of-charge control and a charge status output that can be used to drive an external LED, providing a visual indication of the charging process.

This charge management controller is available in a 16-lead QFN package, which allows for a compact design footprint on the PCB. The small form factor, combined with its feature-rich design, makes the MCP73862-I/ML an excellent choice for any portable application where efficient charging and battery management are critical.

For engineers and designers looking to incorporate reliable battery charging in their projects, the MCP73862-I/ML offers the perfect blend of performance, integration, and safety, backed by Microchip Technology's reputation for quality and support.

You May Also Be Interested in

Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess