EN
  • EN
  • DE
  • IT

LPC2468FBD208

Part No LPC2468FBD208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 160
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 98K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-LQFP (28x28)
Win Source Part Number 89851-LPC2468FBD208
Family Name LPC2468
Introduction Date October 05, 2006
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2468FBD208 CAD Model

Description

The LPC2468FBD208 is a high-performance microcontroller designed by NXP Semiconductors, tailored for a wide range of applications, particularly in the industrial, medical, and automotive sectors. This powerful MCU is based on a 16/32-bit ARM7TDMI-S CPU with a maximum operating frequency of 72 MHz, which provides a perfect balance between processing power and power consumption.

Key Features:

  • Core: ARM7TDMI-S processor, running up to 72 MHz.
  • Memory: 512 KB on-chip flash memory for code and data storage, 98 KB of RAM for efficient data handling.
  • Advanced Peripherals: Includes a variety of peripherals such as USB 2.0 Full Speed device/host/OTG, 10/100 Ethernet MAC, CAN 2.0B, and multiple serial interfaces (UART, I2C, SPI, SSP).
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels for precise measurement of analog signals.
  • Timers: Multiple 32-bit timers, a motor control PWM, and a Quadrature Encoder interface ensure precise timing and control for a range of applications.
  • External Interface: General Purpose DMA controller, External Memory Controller supporting various types of external memory interfaces.
  • Power Management: Integrated power management unit with support for Idle and Power-down modes, which helps in reducing power consumption for energy-sensitive applications.
  • Package: Available in a 208-pin LQFP package, providing ample I/O ports for complex applications.
  • Debugging: On-chip debug support via JTAG interface simplifies development and troubleshooting.

Applications:

The LPC2468FBD208 is suited for a wide array of applications, thanks to its rich set of features and connectivity options. Its robust design makes it ideal for industrial control systems, robotics, medical instrumentation, network communication, automotive electronics, and complex embedded systems.

Development Support:

NXP provides extensive development support for the LPC2468FBD208 with software libraries, development kits, and a strong community forum. Developers can leverage these resources to reduce time-to-market and ensure that their products meet the highest standards of reliability and performance.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess