EN
  • EN
  • DE

LPC2460FBD208

Part No LPC2460FBD208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Flashless 16-bit/32-bit micro; Ethernet, CAN, ISP/IAP, USB 2.0 device/host/OTG, external memory interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204158-LPC2460FBD208
Manufacturer Homepage www.nxp.com
Family Name LPC2460
Introduction Date January 23, 2008
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2460FBD208 CAD Model

Description

NXP LPC2460FBD208 Microcontroller

The NXP LPC2460FBD208 is a high-performance microcontroller designed for embedded applications requiring a rich feature set and high levels of integration. This microcontroller is part of the LPC2400 series, which is well-known for its robust ARM7TDMI-S core, offering a perfect blend of low power consumption and high-speed processing capabilities.

With its 208-pin LQFP (Low-profile Quad Flat Package), the LPC2460FBD208 provides ample I/O options for interfacing with other components in a system. It operates at a maximum frequency of 72 MHz, which, combined with a 16/32-bit ARM7TDMI-S core, makes it an ideal choice for applications that require efficient multitasking and real-time processing.

The device boasts an impressive 512 KB of on-chip flash memory, facilitating ample space for complex applications and software stacks. Additionally, it includes 98 KB of RAM, which is split between local SRAM for high-speed operations and general-purpose RAM for flexible storage options.

One of the standout features of the LPC2460FBD208 is its comprehensive set of peripherals. It includes multiple serial interfaces such as UARTs, I^2C-bus, SPI, SSP, and CAN channels, allowing for versatile communication options with various external devices. Furthermore, it is equipped with a 10/100 Ethernet MAC, enabling network connectivity which is essential for IoT applications and connected devices.

The microcontroller also features an integrated USB 2.0 full-speed device/host/OTG controller, adding to its connectivity capabilities. For graphical user interfaces, the LPC2460FBD208 supports an external memory controller for connecting to various types of external memory, including SRAM, SDRAM, and Flash, which is particularly useful for applications with display requirements.

Security is also a concern addressed by the LPC2460FBD208, which includes a unique ID for each device, enabling secure boot or communication functions. It also has a real-time clock with a dedicated power supply, ensuring timekeeping continues even when the main power is off.

In summary, the NXP LPC2460FBD208 is a versatile and powerful microcontroller that is well-suited for a wide range of applications, from industrial control systems to sophisticated IoT devices, thanks to its extensive memory, rich peripheral set, and robust processing core.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0566 $60.3396
14+ $8.2513 $115.5182
22+ $7.9938 $175.8636
30+ $7.7362 $232.0860
39+ $7.4775 $291.6225
52+ $6.7048 $348.6496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess