EN
  • EN
  • DE

LPC2458FET180551

Part No LPC2458FET180551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1001+
Reference case BGA180
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710847-LPC2458FET180551
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2458FET180551 CAD Model

Description

The NXP LPC2458FET180,551 is a robust microcontroller that belongs to the LPC2400 family, designed to meet the demanding requirements of embedded applications. This powerful microcontroller is based on a 16/32-bit ARM7TDMI-S CPU core with a wide range of integrated peripherals, making it an ideal choice for industrial control, medical systems, and automation tasks.

Key Features:

  • High-Performance ARM7 Core: The heart of the LPC2458FET180,551 is its 16/32-bit ARM7TDMI-S processor, which operates at a maximum frequency of 72 MHz, delivering the computational power needed for complex tasks.
  • Memory Configuration: It comes equipped with 512 KB of on-chip flash memory, 98 KB of RAM, and 4 KB of EEPROM, providing ample storage for code and data.
  • Advanced Peripherals: This microcontroller features a range of built-in peripherals, including USB 2.0 Full Speed device/host/OTG, 10/100 Ethernet MAC, 4 UARTs, CAN 2.0B, SPI, SSP, 3 I2C buses, and more.
  • Power Management: The LPC2458FET180,551 supports multiple power modes, enabling energy-efficient operation to extend the life of battery-powered devices.
  • Robust I/O Capabilities: With up to 135 General Purpose I/O (GPIO) pins, this microcontroller offers flexible connection options to various inputs and outputs.
  • Vector Interrupt Controller: The integrated Vectored Interrupt Controller (VIC) allows for prioritized interrupt handling, crucial for managing time-sensitive tasks.

Applications:

The versatile feature set of the LPC2458FET180,551 makes it suitable for a wide array of applications, including:

  • Industrial Control Systems
  • Network Communications
  • Medical Instruments
  • Embedded Audio and Voice Recognition
  • Automotive Electronics
  • Complex System Controllers

With its powerful ARM7 core, extensive memory, and comprehensive set of peripherals, the NXP LPC2458FET180,551 microcontroller is engineered to facilitate sophisticated embedded solutions, providing developers with the tools to build the next generation of intelligent systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8091 $62.8091
3+ $51.5358 $154.6074
4+ $49.9253 $199.7012
5+ $48.3148 $241.5740
7+ $46.7043 $326.9301
9+ $41.8728 $376.8552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,591 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess