EN
  • EN
  • DE

LPC2292FET144/00

Part No LPC2292FET144/00
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16/32-bit ARM microcontrollers; 256 kB ISP/IAP flash with CAN, 10-bit ADC and external memory interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300590-LPC2292FET144/00
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2292FET144/00 CAD Model

Description

The NXP LPC2292FET144/00 is a robust and feature-rich microcontroller that is designed to cater to the demanding needs of embedded applications. This powerful IC is part of the LPC2000 family, which is renowned for its high performance and low power consumption. The LPC2292FET144/00 is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation that operates at frequencies up to 60 MHz, providing the computational power necessary for complex tasks.

Key Features:

  • CPU: 16/32-bit ARM7TDMI-S processor, capable of running up to 60 MHz.
  • Memory: Comes with 256 KB of on-chip Flash memory and 16 KB of RAM, allowing for efficient program and data management.
  • Digital Peripherals: Includes multiple 32-bit timers, an RTC, PWM unit, and up to 47 GPIO lines for versatile digital interfacing.
  • Serial Interfaces: Features two UARTs, two I2C-bus interfaces, two SPI interfaces, and one CAN interface, providing excellent connectivity options.
  • ADC: Contains a 10-bit A/D Converter with 14 channels, enabling the microcontroller to interface with analog sensors and devices.
  • Package: Available in a compact 144-LQFP (Low-profile Quad Flat Package), optimizing board space.
  • Power Management: Supports multiple power-saving modes including Idle and Power-down, enhancing energy efficiency for battery-powered applications.

Applications:

The LPC2292FET144/00 is ideal for a wide range of applications due to its versatile set of features. It is particularly well-suited for industrial control systems, automotive electronics, robotics, and communication gateways. Its robust serial communication capabilities make it a perfect choice for complex embedded systems that require reliable data transfer and connectivity.

Why Choose LPC2292FET144/00?

When selecting a microcontroller for your next project, the LPC2292FET144/00 stands out for its balance of performance, power efficiency, and integration. Its extensive I/O capabilities and on-chip memory resources streamline development, allowing for faster time-to-market. The support from NXP and the extensive ARM ecosystem also ensures access to a wealth of development tools and resources. Whether you're designing an advanced industrial system or an innovative consumer product, the LPC2292FET144/00 provides a reliable and scalable solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess