Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2100
Package Tray
Product Status Not For New Designs
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 45
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 14x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC2144
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935280018151,568-1763,954-LPC2144FBD64151,LPC2144FBD64151,LPC2144FBD64-S
Standard Package 160
Win Source Part Number 1008693-LPC2144FBD64,151
Ultra Librarian 3D Model Ultra Librarian LPC2144FBD64,151 CAD Model

Description

The NXP LPC2144FBD64,151 is a robust microcontroller that is part of the LPC2100 family, designed specifically for embedded applications requiring a high level of integration and low power consumption. This microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which combined with the high-speed 60 MHz clock, makes it an ideal choice for demanding applications in industrial control, medical systems, and access control.

Key Features:

  • Core: ARM7TDMI-S processor, capable of operating at up to 60 MHz.
  • Memory: 256 KB of on-chip flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, and 16 KB of RAM.
  • Digital Peripherals: Includes 45 GPIO pins, 32 Vectored Interrupt Controller, two 32-bit timers, and an enhanced UART.
  • Analog Features: Comes with two 10-bit ADCs with multiple channels and a 10-bit DAC.
  • Communication Interfaces: Features multiple serial interfaces including UART, I2C, SPI, and SSP.
  • Packages: Available in a compact 64-pin LQFP package, allowing for space-saving designs.
  • Power Management: Incorporates a variety of power-saving modes for energy efficiency.

Applications:

The LPC2144FBD64,151 microcontroller is versatile enough to be used in a wide range of applications. It is particularly suited for:

  • Industrial control systems
  • Medical instrumentation
  • Access control systems
  • Point-of-sale systems
  • Communication gateways
  • Embedded soft modems
  • Robotics systems

Support and Resources:

Developers can take advantage of NXP's extensive support network, which includes technical documentation, development tools, and software libraries to ease the development process and bring products to market faster. The LPC2144FBD64,151 is also backed by NXP's proven track record for quality and long-term availability, making it a reliable choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0193 $56.0386
5+ $22.9902 $114.9510
7+ $22.2717 $155.9019
10+ $21.5533 $215.5330
12+ $20.8349 $250.0188
17+ $18.6795 $317.5515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention