Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M23 series Microcontroller IC 32-Bit 32MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)
Manufacturer Microchip Technology
Series SAM L10
Package Tray
Core Processor ARM® Cortex®-M23
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATSAML10
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862530-ATSAML10E14A-MF
Ultra Librarian 3D Model Ultra Librarian ATSAML10E14A-MF CAD Model

Description

Microchip Technology's ATSAML10E14A-MF Microcontroller

The ATSAML10E14A-MF is a cutting-edge microcontroller product from Microchip Technology, renowned for its high performance and energy efficiency. This device is part of the SAM L10 series, which is designed to cater to the growing needs of power-conscious applications in the consumer, industrial, and Internet of Things (IoT) markets.

At the heart of the ATSAML10E14A-MF lies a 32-bit ARM Cortex-M23 core, which operates at a maximum frequency of 32MHz. This core is known for its exceptional power efficiency and offers a balance between processing power and energy consumption. The microcontroller comes with 16KB of flash memory and 4KB of SRAM, providing ample space for code storage and efficient data management for complex applications.

One of the standout features of the ATSAML10E14A-MF is its hardware-based security. The device includes a Peripheral Touch Controller (PTC) for capacitive touch capabilities, making it an ideal choice for applications requiring intuitive user interfaces. Additionally, the microcontroller supports various communication protocols, including I2C, SPI, and USART, allowing for versatile connectivity options.

The ATSAML10E14A-MF is also equipped with a range of analog features, such as a 12-bit ADC with up to 10 channels and a 10-bit DAC, providing precision and flexibility for tasks that require analog-to-digital or digital-to-analog conversions. The device's power management features, including idle and standby sleep modes, contribute to its low-power credentials, ensuring that battery-powered applications can run for extended periods.

Designed in a 32-pin QFN package, the ATSAML10E14A-MF is suitable for space-constrained applications. Its operating voltage range of 1.62V to 3.63V provides versatility in different power environments, and its extended temperature range ensures reliable operation under varying conditions.

In summary, the ATSAML10E14A-MF from Microchip Technology is a robust and secure microcontroller that offers an optimal blend of performance, security, and power efficiency, making it an excellent choice for developers looking to create advanced and reliable applications.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention