EN
  • EN
  • DE

MAX7349AEG+

Part No MAX7349AEG+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC CNTRL SW SOUND 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Sound Cards, Players, Recorders
Supply Voltage - Operating 2.4 V to 3.6 V
Case / Package 24-QSOP
Mounting Surface Mount
Win Source Part Number 1071016-MAX7349AEG+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7349AEG+ CAD Model

Description

Maxim Integrated MAX7349AEG+ Key Features

The MAX7349AEG+ from Maxim Integrated is a versatile, low-EMI, key-switch controller and LED driver that is particularly well suited for portable devices where size and power efficiency are critical. It integrates a keyboard scanning interface with a LED driver that enables it to manage a matrix of keys and drive status LEDs, making it an ideal choice for mobile phones, PDAs, and other handheld devices.

Enhanced User Interface Control

With the ability to interface with up to 64 keys in an 8x8 matrix, the MAX7349AEG+ provides a comprehensive solution for complex user interfaces. The device offers built-in debounce circuitry, which ensures accurate key detection and reduces the processing burden on the host processor. The inclusion of an autorepeat function further enhances the user experience by allowing for continuous input when keys are held down.

Efficient LED Driving Capabilities

The MAX7349AEG+ features an integrated LED driver that can control up to eight LEDs, which makes it perfect for status indicators or backlit keys. It offers uniform brightness control and allows for individual LED on/off control, giving designers the flexibility to create intuitive and visually appealing notification systems. Additionally, the device's low-EMI design ensures that LED switching does not interfere with the device's other functions or nearby electronic devices.

Power Management and Configuration

Operating on a 1.6V to 3.6V supply voltage, the MAX7349AEG+ is optimized for low-power consumption, which is essential for battery-operated devices. It also includes an interrupt output that notifies the host processor of key events, allowing the processor to remain in a low-power sleep mode until needed. The device can be configured through an I²C-compatible serial interface, which simplifies integration into existing designs.

Compact and Robust Design

The MAX7349AEG+ is offered in a compact 24-pin SSOP package, making it suitable for space-constrained applications. Its robust design includes electrostatic discharge (ESD) protection circuits, which safeguard the device against damage during handling and operation.

In summary, the MAX7349AEG+ from Maxim Integrated is a feature-rich key-switch controller and LED driver that offers a powerful combination of interface control, efficient power management, and a compact form factor, making it an excellent choice for enhancing the user interface of portable electronic devices.

You May Also Be Interested in

Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess