EN
  • EN
  • DE

LPC2109FBD64/01,15

Part No LPC2109FBD64/01,15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 64KB FLSH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2100
Package Tray
Product Status Not For New Designs
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity CANbus, I²C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 46
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC2109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368660-LPC2109FBD64/01,15
Ultra Librarian 3D Model Ultra Librarian LPC2109FBD64/01,15 CAD Model

Description

Product Overview: LPC2109FBD64/01,15

The LPC2109FBD64/01,15 is a high-performance microcontroller product from NXP Semiconductors designed for embedded applications. It is part of the LPC2100 family, which is well-known for its excellent blend of power efficiency and processing capabilities.

Key Features:

  • Core: The microcontroller is built around a 32-bit ARM7TDMI-S CPU, which operates at up to 70 MHz. This core provides a good balance between high performance and low power consumption, making it suitable for a wide range of applications.
  • Memory: It comes with 64 KB of on-chip static RAM and 128 KB of on-chip Flash memory. This ample memory space allows for complex programs and data storage without the need for external memory components.
  • I/O Ports: The device features a large number of general-purpose I/O ports, enabling it to interface with a variety of peripherals and sensors.
  • Communication Interfaces: It includes multiple serial communication interfaces such as UARTs, I2C-bus, SPI, and CAN, providing excellent connectivity options for embedded systems.
  • Timer/Counters: Multiple 32-bit timers, an external event counter, and a watchdog timer are present to support complex timing operations and system reliability.
  • Packaging: The LPC2109FBD64/01,15 comes in a compact 64-pin LQFP package, which is ideal for space-constrained applications.
  • Power Management: The microcontroller supports multiple power-saving modes, including Idle and Power-down modes, which help to minimize power consumption during operation.

Applications:

The versatility of the LPC2109FBD64/01,15 makes it suitable for a broad range of applications, including industrial control systems, automotive electronics, robotics, and medical devices. Its robust set of features and communication interfaces make it an excellent choice for complex and demanding embedded systems.

Conclusion:

The NXP LPC2109FBD64/01,15 microcontroller is a powerful and flexible solution for modern embedded designs. Its comprehensive feature set, combined with the efficient ARM7TDMI-S core, provides developers with a reliable platform for building sophisticated and energy-efficient applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1384 $53.7992
30+ $3.3956 $101.8680
46+ $3.2895 $151.3170
63+ $3.1834 $200.5542
82+ $3.0773 $252.3386
109+ $2.7589 $300.7201
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess