Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 70MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HVQFN (7x7)
Win Source Part Number 071962-LPC2102FHN48
Ultra Librarian 3D Model Ultra Librarian LPC2102FHN48 CAD Model

Description

The NXP LPC2102FHN48 is a highly capable microcontroller designed for embedded applications requiring a blend of low power consumption and high performance. This microcontroller is a part of NXP's LPC2100 series, which is renowned for its exceptional efficiency and versatility.

Key Features

  • Core: Armed with a 32-bit ARM7TDMI-S CPU, the LPC2102FHN48 operates at a maximum frequency of 70 MHz, providing a solid foundation for computation-intensive applications.
  • Memory: It comes with 16 KB of on-chip static RAM and 64 KB of on-chip flash memory, which is ideal for storing firmware and data.
  • I/O Ports: The device includes 32 5 V tolerant fast general-purpose I/O pins that enhance connectivity and ease of integration into various systems.
  • Serial Communications: A variety of serial interfaces are available, including two 16C550-compatible UARTs, two I2C-bus interfaces, and two SPI/SSP serial interfaces, allowing for versatile peripheral connections.
  • Timers: It integrates multiple timers, including a Real-Time Clock (RTC) with an optional battery backup, which is crucial for time-sensitive operations.
  • PWM: The microcontroller features a PWM unit for motor control and other applications requiring pulse width modulation.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels enables the LPC2102FHN48 to interface with analog sensors and devices.

Advanced Peripherals

The LPC2102FHN48 also boasts advanced features such as vectored interrupt controller for fast response to interrupts, an in-system programming (ISP) and in-application programming (IAP) via on-chip boot loader software, and a phased lock loop (PLL) for CPU clock frequency multiplication.

Package and Power Efficiency

This microcontroller is available in a compact 48-pin LQFP package, making it suitable for space-constrained applications. Its power efficiency is enhanced by a range of power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the device is not in full operation.

Applications

With its robust feature set, the NXP LPC2102FHN48 is ideal for applications such as industrial control, alarm systems, medical instrumentation, and automotive electronics, where reliability and efficiency are paramount.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention